location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Apple iPod nano Lanyard Headphones Wired White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Apple Check ‘Apple’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
iPod nano Lanyard Headphones
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MA093G/A
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Apple: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 73631
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Nov 2019 15:23:53
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Apple iPod nano Lanyard Headphones Wired White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - White Headphones
  • - Wired
  • - 20 - 20000 Hz 32 Ω
Long product name Apple iPod nano Lanyard Headphones Wired White :
The short editorial description of Apple iPod nano Lanyard Headphones Wired White

Apple iPod nano Lanyard Headphones
More>>>
Short summary description Apple iPod nano Lanyard Headphones Wired White:
This short summary of the Apple iPod nano Lanyard Headphones Wired White data-sheet is auto-generated and uses the product title and the first six key specs.

Apple iPod nano Lanyard Headphones, Wired, 20 - 20000 Hz, Headphones, White

Long summary description Apple iPod nano Lanyard Headphones Wired White:
This is an auto-generated long summary of Apple iPod nano Lanyard Headphones Wired White based on the first three specs of the first five spec groups.

Apple iPod nano Lanyard Headphones. Product type: Headphones. Connectivity technology: Wired. Headphone frequency: 20 - 20000 Hz. Product color: White

Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 05:01:01
Uk has collected 2 expert reviews for Apple iPod nano Lanyard Headphones Wired White and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
60%
Source Review comments Score
macworld.com
Updated:
2011-07-30 05:00:58
We reviewed Apples Lanyard Headphones for the original iPod nano last year; with the introduction of the second-generation (2G) iPod nano, Apple has released a new version of the Lanyard Headphones to match. (Because the distance between the headphon...
70%
ilounge.com
Updated:
2011-07-30 05:01:01
Just when we think we’ve gotten used to paying a bit extra for iPod add-ons, our readers chime in to snap us back to reality. “I went into an Apple Store and saw the iPod nano Lanyard Headphones,” a nano owner contacted us to mention, &l...
50%
Brand Image Article code product Stock Price from
Apple

Apple Nike Sport Vapor Earhook Headphones Wired Black
(show image)
TP376ZM/A Nike Sport Vapor Earhook 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple iPod nano In-Ear Lanyard Headphones Wired
(show image)
MA360G/A iPod nano In-Ear Lanyard Headphones 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)