location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Apple MacBook Pro 13.3" Intel® Core™2 Duo P8600 13.3" 4 GB DDR3-SDRAM 320 GB NVIDIA® GeForce® GT 320M Mac OS X 10.6 Snow Leopard White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Apple Check ‘Apple’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
MacBook Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MacBook Pro 13.3"
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CTO-MC374D/A-01
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Apple’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Apple: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17687
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Apple MacBook Pro 13.3" Intel® Core™2 Duo P8600 13.3" 4 GB DDR3-SDRAM 320 GB NVIDIA® GeForce® GT 320M Mac OS X 10.6 Snow Leopard White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - White
  • - Intel® Core™2 Duo P8600 2.4 GHz
  • - 13.3" 1280 x 800 pixels LED backlight Gloss 16:10
  • - 4 GB DDR3-SDRAM
  • - 320 GB DVD-RW
  • - NVIDIA® GeForce® GT 320M
  • - Bluetooth 2.1+EDR
  • - 10 h
  • - Mac OS X 10.6 Snow Leopard
Long product name Apple MacBook Pro 13.3" Intel® Core™2 Duo P8600 13.3" 4 GB DDR3-SDRAM 320 GB NVIDIA® GeForce® GT 320M Mac OS X 10.6 Snow Leopard White :
The short editorial description of Apple MacBook Pro 13.3" Intel® Core™2 Duo P8600 13.3" 4 GB DDR3-SDRAM 320 GB NVIDIA® GeForce® GT 320M Mac OS X 10.6 Snow Leopard White

Intel Core 2 Duo P8600 (2.4GHz), 4GB DDR3, 320GB SATA, 13.3" 1280 x 800, NVIDIA GeForce 320M, Mac OS X 10.6
More>>>
Short summary description Apple MacBook Pro 13.3" Intel® Core™2 Duo P8600 13.3" 4 GB DDR3-SDRAM 320 GB NVIDIA® GeForce® GT 320M Mac OS X 10.6 Snow Leopard White:
This short summary of the Apple MacBook Pro 13.3" Intel® Core™2 Duo P8600 13.3" 4 GB DDR3-SDRAM 320 GB NVIDIA® GeForce® GT 320M Mac OS X 10.6 Snow Leopard White data-sheet is auto-generated and uses the product title and the first six key specs.

Apple MacBook Pro 13.3", Intel® Core™2 Duo, 2.4 GHz, 13.3", 1280 x 800 pixels, 4 GB, 320 GB

Long summary description Apple MacBook Pro 13.3" Intel® Core™2 Duo P8600 13.3" 4 GB DDR3-SDRAM 320 GB NVIDIA® GeForce® GT 320M Mac OS X 10.6 Snow Leopard White:
This is an auto-generated long summary of Apple MacBook Pro 13.3" Intel® Core™2 Duo P8600 13.3" 4 GB DDR3-SDRAM 320 GB NVIDIA® GeForce® GT 320M Mac OS X 10.6 Snow Leopard White based on the first three specs of the first five spec groups.

Apple MacBook Pro 13.3". Processor family: Intel® Core™2 Duo, Processor model: P8600, Processor frequency: 2.4 GHz. Display diagonal: 13.3", Display resolution: 1280 x 800 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD-RW. Discrete graphics card model: NVIDIA® GeForce® GT 320M. Operating system installed: Mac OS X 10.6 Snow Leopard. Product color: White. Weight: 4.5 lbs (2.04 kg)

Source Testseek summary Average rating
Reviews
Updated:
2014-05-22 08:56:34
Uk has collected 54 expert reviews for Apple MacBook Pro 13.3" Intel® Core™2 Duo P8600 33.8 cm (13.3") 4 GB DDR3-SDRAM 320 GB NVIDIA® GeForce® GT 320M Mac OS X 10.6 Snow Leopard White and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
techadvisor.co.uk
Updated:
2014-05-22 08:56:34
Product Code: MC375LL/A A 15in widescreen is a good balance between portability and productivity. But sometimes you may prefer a notebook that's a bit smaller. Our first efforts to review the new 13in Apple MacBook Pro were thwarted by issues with Ap...
Bottom line You can save half a kilo on the 15in version with the 13in Apple MacBook Pro, although last season’s CPU and integrated graphics means you lose the faster performance. Yet the baby MacBook Pro still offers build quality, attention to detail and softwa...
80%
techradar.com
Updated:
2014-05-22 08:56:34
The spring of 2010 saw Apple's entire MacBook Pro range updated, though this 13-inch model didn't get as extensive an upgrade as the 15- and 17-inch versions. Unlike its stable mates, it didn't make the switch to Intel's new Core i-series chips, and so...
Good Amazing battery life, Increased graphics performance, Faster processors, Beautiful unibody construction, MagSafe power connector...
Bad Sticks with Core 2 Duos, No discrete graphics processor, Expensive, No screen upgrade option...
Bottom line The spring of 2010 saw Apple's entire MacBook Pro range updated, though this 13-inch model didn't get as extensive an upgrade as the 15- and 17-inch versions. Unlike its stable mates, it didn't make the switch to Intel's new Core i-series chips, and so...
70%
v3.co.uk
Updated:
2014-05-22 08:56:34
While the top-end of Apple’s current line-up of laptop models uses Intel’s latest Core i5 and i7 processors, this model, the two 13in models instead use the older and less powerful Core 2 Duo chip.In practice, for a lot of users this won’t make a big d...
Good Superb trackpad; good connections...
Bad Annoying Apple keyboard; not cheap enough for its power or powerful enough for its price...
Bottom line Very pleasant to use, but not quite cheap enough or powerful enough to be good value Good points Superb trackpad; good connections Bad points Annoying Apple keyboard; not cheap enough for its power or powerful enough for its price...
60%
computeractive.co.uk
Updated:
2014-05-22 08:56:34
While the top-end of Apple’s current line-up of laptop models uses Intel’s latest Core i5 and i7 processors, this model, the two 13in models instead use the older and less powerful Core 2 Duo chip.In practice, for a lot of users this won’t make a big d...
Good Superb trackpad; good connections...
Bad Annoying Apple keyboard; not cheap enough for its power or powerful enough for its price...
Bottom line Very pleasant to use, but not quite cheap enough or powerful enough to be good value...
60%
macworld.co.uk
Updated:
2014-05-22 08:56:34
The latest crop of MacBook Pro laptops from Apple boasts several new features, such as a new generation of Intel processors, improved dual graphics, and increased battery life. Most of the changes, however, are to be found in the 15in and 17in models...
Good still using Core 2 Duo processors Price: £999 Star rating:...
Bad Modest performance gains over previous generation; only MacBook Pros still using Core 2 Duo processors...
Bottom line If you already have the previous 13in MacBook Pro, there's not a lot of reasons to upgrade unless you simply must have the newest version of everything. The changes to the 13in line-up are mostly about improved graphics and battery life – they aren't all...
80%
macworld.co.uk
Updated:
2014-05-22 08:56:34
The latest crop of MacBook Pro laptops from Apple boasts several new features, such as a new generation of Intel processors, improved dual graphics, and increased battery life. Most of the changes, however, are to be found in the 15in and 17in models...
Good still using Core 2 Duo processors Price: £1,249 Star rating:...
Bad Modest performance gains over previous generation; only MacBook Pros still using Core 2 Duo processors...
Bottom line If you already have the previous 13in MacBook Pro, there's not a lot of reasons to upgrade unless you simply must have the newest version of everything. The changes to the 13in line-up are mostly about improved graphics and battery life – they aren't all...
80%
alphr.com
Updated:
2014-05-22 08:56:34
Those eagerly awaiting the latest update to Apple's MacBook Pro 13 can finally rest easy. Two new processors and an all-new graphics chipset make their debut in the cutie of Apple's MacBook Pro range, with the promise of better performance and longer b...
Bottom line Apple fans will be enraptured, but poor battery life in Windows limits its crossover appeal...
83%
itpro.co.uk
Updated:
2014-05-22 08:56:34
You’d be forgiven for not noticing the changes just by glancing at the new 13in MacBook Pro because it’s identical from the outside, with the same line-up of ports (there’s no sign of Apple adopting USB 3) and the same aluminium unibody design. The differences...
Bottom line Apple’s new 2.66GHz MacBook Pro sports excellent network connections but it’s not so great if you need to connect a lot of USB peripherals. Unless you genuinely see a need for extra speed and don’t want to step up to a heavier 15in model, you’ll be jus...
83%
Zdnet.com.au
Updated:
2014-05-22 08:56:34
The 2009 version of the 13-inch MacBook Pro was one of our favourite laptops, providing a great combination of design, performance and battery life in a thin chassis. We tended to like it even more than the 15-inch model, since it managed to be sm...
Bottom line The new 13-inch MacBook Pro uses a faster version of last year's processor, but a graphics chip upgrade and better battery life give it more value for the same price.
81%
T3.com
Updated:
2014-05-22 08:56:34
More powerful than the entry-level MacBook and more portable than 15- and 17-inch laptops, the 13-inch MacBook Pro is ideal for students and travellers. Its mid-2010 update isn’t as radical as that enjoyed by the bigger MacBook Pros, like the 15inch...
Good Significantly better GPU, Faster processors, Excellent battery life...
Bad Expensive, Doesn't use Core-i processors, No discrete graphics...
Bottom line Not as significant an upgrade as that enjoyed by the larger MacBook Pros, but a welcome processor boost and graphics improvement...
60%
techadvisor.co.uk
Updated:
2014-05-22 08:56:34
The latest crop of MacBook Pro laptops from Apple has several new features, such as a new generation of Intel processors, improved dual graphics and increased battery life. Most of the changes, however, are relegated to the 15in and 17in models. The...
Bottom line If you already have the previous 13in Apple MacBook Pro, there's not a lot of reason to upgrade unless you simply must have the newest version of everything. The changes to the 13in line-up are mostly to do with improved graphics and battery life, and...
80%
hardwarezone.com.ph
Updated:
2016-12-15 12:16:25
Every year, almost like clockwork, some things for Apple happen. A new iPhone is announced (or leaked really early by accident), a new iPod is released, and usually, some changes to its iMac and MacBook Pro line-up occur. In 2008, we saw the introduction...
Good Extremely long battery life, Good performance...
Bad Expensive...
Bottom line Write a ReviewDesign9Features9Performance9.5Value8.5Mobility9The GoodExtremely long battery lifeGood performanceThe BadExpensiveHave feedback on the article for the editorial team? You can reach out to them here...
90%
connectreviews.com
Updated:
2014-05-22 08:56:34
It is perhaps one of the most popular notebook computers on the market today, with its sleek aluminum unibody enclosure and LED-backlit keyboard. We're talking of course, about the 13" MacBook Pro from Apple, and we're featuring it to kickoff our 2010...
0%
notebookcheck.net
Updated:
2014-05-22 08:56:34
Note: Part of the following test is based on the 2009 MBP13 Test , as many properties, particularly with respect to the chassis and input devices, have remained unchanged...
Good Excellent unibody chassis, Very good input devices, Long battery life, Quiet during normal use with Mac OS X...
Bad Reflective display, Few options for connectivity, No UMTS, Expensive premium for more powerful version, Utilizes an "older" generation processor...
Bottom line The other properties of the 13" unibody notebook remain unchanged from before. The strengths here are clearly the mobility, the excellent chassis, the quiet operation and the well-executed input devices.Disadvantages are few a minimal amount of connectivi...
84%
anandtech.com
Updated:
2014-05-22 08:56:34
I'm convinced that there's no perfect mobile form factor. You can make arguments in favor of and against everything from the smartphone and tablet to 17" desktop replacement notebooks. There's simply a time and a place for everything.Sometimes you don...
Bottom line The 13-inch MacBook Pro continues to be portable Mac of choice for most users. You get a decent performance over the MacBook Air while maintaining a good degree of portability and battery life. It doesn't hurt that it's also by far the most affordable in...
0%
anandtech.com
Updated:
2014-05-22 08:56:34
Anand has already given the latest Apple MacBook Pro 13 a comprehensive review, but I wanted to give a different take on it: I wanted to evaluate it as a Windows laptop. Oh yeah. Basically, I wanted to take the vaunted MBP and put it in an apples-to-ap...
Bottom line Apple products tend to be tough to give a conclusion on. There's the style factor, the (lack of) value factor, the fanboy factor, the OS X factor (for Macs), etc. Macs are divisive products—the people who use them love them, but for every person that love...
0%
techworld.com
Updated:
2014-05-22 08:56:34
The latest crop of MacBook Pro laptops from Apple boasts several new features, such as a new generation of Intel processors, improved dual graphics, and increased battery life. Most of the changes, however, are to be found in the 15in and 17in models...
Bottom line If you already have the previous 13in MacBook Pro, there’s not a lot of reasons to upgrade unless you simply must have the newest version of everything. The changes to the 13in line-up are mostly about improved graphics and battery life – they aren’t...
0%
pcmag.com
Updated:
2014-05-22 08:56:34
Updated components are all you'll get with the Apple MacBook Pro 13-inch (Core 2 Duo 2.4GHz) ($1,199 direct), but they can be compelling for many. If you bought the MacBook Pro 13-inch ($1,199 direct, ) last year, it isn't worth the upgrade. But if...
Good Better battery life than its predecessors. Speed and memory bumps help performance. Unparalleled multi-touch gestures, Backlit keyboard. Excellent software bundle. Sturdy. Best looking chassis in its class.
Bad Intel Core 2 Duos are an aging processor technology. Heavy for a 13-inch laptop.
Bottom line Though it's only a component bump, the MacBook Pro 13-inch (Core 2 Duo 2.4GHz) is still a solid back-to-school, mainstream laptop...
80%
slashgear.com
Updated:
2014-05-22 08:56:34
Apple’s recent MacBook Pro update brought a long awaited processor update and new GPU options, but much of the attention was lavished on the larger models in the company’s professional notebook range. In contrast, the 13-inch MacBook Pro saw a more mod...
0%
Laptopmag.com
Updated:
2014-05-22 08:56:34
The outside looks the same, but the guts of the 2010 version of the 13-inch MacBook Pro have been revamped. This thin-and-light laptop now features a faster processor and double the graphics performance. Better yet, it lasts nearly 8 hours on a charge...
Good Excellent endurance, Stylish, sturdy design, Strong graphics performance, Comprehensive software suite, Large, comfortable touchpad...
Bad Only two USB ports, Reflective display, A bit pricey...
Bottom line An updated processor and graphics chip make this MacBook Pro even more powerful while still delivering all-day battery life.
80%
techworld.com
Updated:
2014-05-22 08:56:34
The latest crop of MacBook Pro laptops from Apple has several new features, such as a new generation of Intel processors, improved dual graphics, and increased battery life. Most of the changes, however, are relegated to the 15- and 17-inch models. Th...
Bottom line If you already have the previous 13-inch MacBook Pro, there's not a lot of reason to upgrade unless you simply must have the newest version of everything. The changes to the 13-inch lineup are mostly about improved graphics and battery life, and they...
0%
macworld.com
Updated:
2014-05-22 08:56:34
The latest crop of MacBook Pro laptops from Apple has several new features, such as a new generation of Intel processors, improved dual graphics, and increased battery life. Most of the changes, however, are relegated to the 15- and 17-inch models. The...
Bottom line If you already have the previous 13-inch MacBook Pro, there’s not a lot of reason to upgrade unless you simply must have the newest version of everything. The changes to the 13-inch lineup are mostly about improved graphics and battery life, and they...
80%
computershopper.com
Updated:
2014-05-22 08:56:34
The new models, which feature 13-, 15- and 17-inch screens, sport the same sleek, minimalist design, the same keyboa...
Good Phenomenal battery life, Slightly better processor, improved graphics over previous 13-inch model...
Bad Few new external features, Internal upgrades not as significant as on the 15- and 17-inch models, No Blu-ray drive...
Bottom line Apple takes what was already good and makes it even better, with the inclusion of a slightly better processor, improved graphics, and unbeatable battery life...
91%
about.com
Updated:
2014-05-22 08:56:34
have recently received the updates, Apple has left the MacBook Pro 13 to use the older Core 2 Duo processors and this was a poor move on their part. The Core 2 Duo P8600 may be a fine processor but it falls short of the performance of the newer Core i3350M budget...
60%
macsonly.com
Updated:
2014-05-22 08:56:34
Last week I finally pulled the trigger and picked up a shiny new unibody (spring 2010) at my local Apple Store along with a VGA/mini-displayport adapter to hook up a digital projector, a frequent need. I also ordered a (SSD) and plus a gray . Wri...
0%