Apple logo

Apple iMac 24" Intel® Core™2 Duo 24" 4 GB DDR3-SDRAM 1 TB NVIDIA GeForce 9400M Mac OS X 10.5 Leopard Silver

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21594
Info modified on:
19 Mar 2021, 16:13:07
Long product name Apple iMac 24" Intel® Core™2 Duo 24" 4 GB DDR3-SDRAM 1 TB NVIDIA GeForce 9400M Mac OS X 10.5 Leopard Silver:

Intel Core 2 Duo 2.66 GHz (6MB L2-Cache, 1066MHz), 24'' Aktivmatrix-LCD 1920 x 1200 Pixel, 4GB (2x 2048MB) SO-DDR2-1066 (2 Slots, max. 8GB) RAM, 1000 GB Seria HDD

Short summary description Apple iMac 24" Intel® Core™2 Duo 24" 4 GB DDR3-SDRAM 1 TB NVIDIA GeForce 9400M Mac OS X 10.5 Leopard Silver:

Apple iMac 24", 24", Intel® Core™2 Duo, 4 GB, 1 TB, Mac OS X 10.5 Leopard, Silver

Long summary description Apple iMac 24" Intel® Core™2 Duo 24" 4 GB DDR3-SDRAM 1 TB NVIDIA GeForce 9400M Mac OS X 10.5 Leopard Silver:

Apple iMac 24". Display diagonal: 24". Processor family: Intel® Core™2 Duo, Processor frequency: 2.66 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB. Discrete graphics card model: NVIDIA GeForce 9400M. Built-in camera. Operating system installed: Mac OS X 10.5 Leopard. Product color: Silver

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.