location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

APLI 11840 self-adhesive label Red 100 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APLI Check ‘APLI’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
11840
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
11840
Category:
Labels that can be stuck onto envelopes, files etc. Used for naming and labelling things. Have a sticky back so will stick without the need for glue.
Self-Adhesive Labels Check ‘APLI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APLI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7440
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Long product name APLI 11840 self-adhesive label Red 100 pc(s) :
The short editorial description of APLI 11840 self-adhesive label Red 100 pc(s)

11840, Red, 210 x 297 mm, 100 Units / 100 Sheets
More>>>
Short summary description APLI 11840 self-adhesive label Red 100 pc(s):
This short summary of the APLI 11840 self-adhesive label Red 100 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

APLI 11840, Red, 8.27" (210 mm), 11.7" (297 mm), 100 pc(s), 100 sheets

Long summary description APLI 11840 self-adhesive label Red 100 pc(s):
This is an auto-generated long summary of APLI 11840 self-adhesive label Red 100 pc(s) based on the first three specs of the first five spec groups.

APLI 11840. Product color: Red. Width: 8.27" (210 mm), Height: 11.7" (297 mm). Labels per pack: 100 pc(s), Media sheets per package: 100 sheets