location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC 3 Year Remote Monitoring Service 20 to 39kW 3 year(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3 Year Remote Monitoring Service 20 to 39kW
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WRM3YR39
Category:
Extending the warranty & support beyond that offered by the manufacturer/retailer, so that the purchase is covered for a longer period of time.
Warranty & Support Extensions Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 57772
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Long product name APC 3 Year Remote Monitoring Service 20 to 39kW 3 year(s) :
The short editorial description of APC 3 Year Remote Monitoring Service 20 to 39kW 3 year(s)

3 Year Remote Monitoring Service 20 to 39kW
More>>>
APC 3 Year Remote Monitoring Service 20 to 39kW 3 year(s):
The official marketing text of APC 3 Year Remote Monitoring Service 20 to 39kW 3 year(s) as supplied by the manufacturer

Expert remote monitoring by APC of the company's physical infrastructure to help diagnose problems before they become critical.

Short summary description APC 3 Year Remote Monitoring Service 20 to 39kW 3 year(s):
This short summary of the APC 3 Year Remote Monitoring Service 20 to 39kW 3 year(s) data-sheet is auto-generated and uses the product title and the first six key specs.

APC 3 Year Remote Monitoring Service 20 to 39kW, 3 year(s)

Long summary description APC 3 Year Remote Monitoring Service 20 to 39kW 3 year(s):
This is an auto-generated long summary of APC 3 Year Remote Monitoring Service 20 to 39kW 3 year(s) based on the first three specs of the first five spec groups.

APC 3 Year Remote Monitoring Service 20 to 39kW. Number of years: 3 year(s)

Features
Number of years
3 year(s)