location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC SYPM10KH power supply unit 10000 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SYPM10KH
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SYPM10KH
Category:
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
Power Supply Units Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 113569
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:16:37
The date of the most recent change of the data-sheet in Icecat's system
Long product name APC SYPM10KH power supply unit 10000 W :
The short editorial description of APC SYPM10KH power supply unit 10000 W

APC Symmetra Power Module, 10000VA/10000W, Input 400V 3PH/Output 400V
More>>>
APC SYPM10KH power supply unit 10000 W:
The official marketing text of APC SYPM10KH power supply unit 10000 W as supplied by the manufacturer

Includes: Installation Guide
Topology: Double Conversion Online

Short summary description APC SYPM10KH power supply unit 10000 W:
This short summary of the APC SYPM10KH power supply unit 10000 W data-sheet is auto-generated and uses the product title and the first six key specs.

APC SYPM10KH, 10000 W, cUL Listed,FCC Part 15 Class A,ISO 14001,ISO 9001,UL Listed, 0 - 40 °C, -15 - 45 °C, 0 - 95%, 58.2 lbs (26.4 kg)

Long summary description APC SYPM10KH power supply unit 10000 W:
This is an auto-generated long summary of APC SYPM10KH power supply unit 10000 W based on the first three specs of the first five spec groups.

APC SYPM10KH. Total power: 10000 W. Compatible products: cUL Listed,FCC Part 15 Class A,ISO 14001,ISO 9001,UL Listed. Weight: 58.2 lbs (26.4 kg). Dimensions (WxDxH): 17 x 24 x 5.24" (432 x 610 x 133 mm), Operating altitude: 0 - 39366.1" (0 - 999.9 m)

Power
Total power *
10000 W
Performance
Compatible products
cUL Listed,FCC Part 15 Class A,ISO 14001,ISO 9001,UL Listed
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 45 °C
Operational conditions
Operating relative humidity (H-H)
0 - 95%
Weight & dimensions
Weight
58.2 lbs (26.4 kg)
Other features
Dimensions (WxDxH)
17 x 24 x 5.24" (432 x 610 x 133 mm)
Operating altitude
0 - 39366.1" (0 - 999.9 m)
Country Distributor
United Kingdom 1 distributor(s)