APC logo

APC Smart-UPS RT 1500VA uninterruptible power supply (UPS) 1.5 kVA 1050 W

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
143798
Info modified on:
26 Oct 2022, 15:55:59
Guarantee:
2 years repair or replace.
Long product name APC Smart-UPS RT 1500VA uninterruptible power supply (UPS) 1.5 kVA 1050 W:

APC Smart-UPS RT, 1050 Watts / 1500 VA,Input 120V / Output 120V, Interface Port DB-9 RS-232, Smart-Slot, USB, Extended runtime model, Rack Height 2 U

APC Smart-UPS RT 1500VA uninterruptible power supply (UPS) 1.5 kVA 1050 W:

Includes: CD with software, Documentation CD, Installation guide, Smart UPS signalling RS-232 cable, USB cable, User Manual.

Features

-Automatic internal bypass: Supplies utility power to the connected loads in the event of a UPS overload condition or fault.
-Scalable runtime: Allows additional run time to be quickly added as needed.
-Intelligent battery management: Maximizes battery performance, life, and reliability through intelligent, precision charging.
-Hot-swappable batteries: Ensures clean, uninterrupted power to protected equipment while batteries are being replaced.
-Automatic restart of loads after UPS shutdown: Automatically starts up the connected equipment upon the return of utility power.
-Temperature-compensated battery charging: Prolongs battery life by regulating the charge voltage according to battery temperature.

Manageability
-Network manageable: Provides remote management of the UPS over the network.
-InfraStruXure Manager compatible: Enables centralized management via the APC InfraStruXure® Manager.
-SmartSlot: Customize UPS capabilities with management cards.
-LED status indicators: Quickly understand unit and power status with visual indicators.
-Serial Connectivity: Provides management of the UPS via a serial port.

Adaptability
-Plug-and-Play external batteries: Ensures clean, uninterrupted power to the loads when adding extra runtime to the UPS.
-Rack/Tower convertible: Protects the initial investment in the UPS when migrating from tower to rack-mount environment.
-Flash-upgradeable firmware: Easy implementation of new firmware upgrades.

Serviceability
-User-replaceable batteries: Increases availability by allowing a trained user to perform upgrades and replacements of the batteries reducing Mean Time to Repair (MTTR).
-Automatic self-test: Periodic battery self-test ensures early detection of a battery that needs to be replaced.
-Predictive failure notification: Provides early-warning fault analysis ensuring proactive component replacement.
-Disconnected battery notification: Warns when a battery is not available to provide backup power.
-Audible alarms: Actively let you know if the unit is on battery, if the battery is low or if there is an overload condition.

Protection
-Frequency and voltage regulation: Gives higher application availability by correcting poor frequency and voltage conditions without using the battery.
-Power conditioning: Protects connected loads from surges, spikes, lightning, and other power disturbances.
-Input power factor correction: Minimizes installation costs by enabling the use of smaller generators and cabling.
-Generator compatible: Ensures clean, uninterrupted power to the loads in the event of an extended power outage
-Cold-start capable: Provides temporary battery power when the utility power is out.
-Resettable circuit breakers: Enables a quick recovery from overload events.
-Safety-agency approved: Ensures the product has been tested and approved to work safely with the connected service provider equipment and within the specified environment. UL, FCC, CE, C-Tick approvals.

Short summary description APC Smart-UPS RT 1500VA uninterruptible power supply (UPS) 1.5 kVA 1050 W:

APC Smart-UPS RT 1500VA, 1.5 kVA, 1050 W, 50/60 Hz, 540 J, 45 dB, Sealed Lead Acid (VRLA)

Long summary description APC Smart-UPS RT 1500VA uninterruptible power supply (UPS) 1.5 kVA 1050 W:

APC Smart-UPS RT 1500VA. Output power capacity: 1.5 kVA, Output power: 1050 W, Input frequency: 50/60 Hz. Battery technology: Sealed Lead Acid (VRLA), Typical backup time at full load: 8.6 min, Typical backup time at half load: 22.2 min. Product color: Black, Cable length: 72" (1.83 m), Certification: BSMI,CSA,FCC Part 15 Class B,UL 1778. Weight: 60.6 lbs (27.5 kg). Output connections: (6) NEMA 5-15R, Input connection type: NEMA 5-15P, Dimensions (WxDxH): 3.35 x 22 x 17" (85 x 559 x 432 mm)

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.