location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC SRTG192XLBP4 uninterruptible power supply (UPS)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SRTG192XLBP4
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SRTG192XLBP4 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0731304426264 show
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 85013
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Dec 2023 11:36:36
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 2 years
Long product name APC SRTG192XLBP4 uninterruptible power supply (UPS) :
The short editorial description of APC SRTG192XLBP4 uninterruptible power supply (UPS)

Smart-UPS RT Battery Pack 192V, rackmount, 3U
More>>>
APC SRTG192XLBP4 uninterruptible power supply (UPS):
The official marketing text of APC SRTG192XLBP4 uninterruptible power supply (UPS) as supplied by the manufacturer

- APC Smart-UPS RT Battery Pack 192V, rackmount, 3U
- Extended-run battery systems provide flexible runtime to critical Smart-UPS applications.
- Includes: Installation guide, Warranty card


Multiple battery pack configuration
Connect up to 10 battery packs for extended runtime applications.

Advanced battery management included
Embedded monitoring at the cell, module, and cabinet level provides a clear picture of battery runtime and health, with the added benefits of predictable, consistent runtime performance, and stable cell health.

Short summary description APC SRTG192XLBP4 uninterruptible power supply (UPS):
This short summary of the APC SRTG192XLBP4 uninterruptible power supply (UPS) data-sheet is auto-generated and uses the product title and the first six key specs.

APC SRTG192XLBP4, Sealed Lead Acid (VRLA), 192 V, 5 year(s), Rackmount, Black, 3U

Long summary description APC SRTG192XLBP4 uninterruptible power supply (UPS):
This is an auto-generated long summary of APC SRTG192XLBP4 uninterruptible power supply (UPS) based on the first three specs of the first five spec groups.

APC SRTG192XLBP4. Battery technology: Sealed Lead Acid (VRLA), Battery voltage: 192 V, Battery life (max): 5 year(s). Form factor: Rackmount, Product color: Black, Rack capacity: 3U. Width: 17.3" (440 mm), Depth: 26.9" (683 mm), Height: 5.12" (130 mm)

Battery
Battery technology
Sealed Lead Acid (VRLA)
Battery voltage
192 V
Battery life (max)
5 year(s)
Design
Form factor *
Rackmount
Rack capacity
3U
Product color *
Black
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
0 - 95%
Operational conditions
Storage relative humidity (H-H)
0 - 95%
Operating altitude
0 - 79200" (0 - 2011.7 m)
Non-operating altitude
0 - 600000" (0 - 15240 m)
Weight & dimensions
Width
17.3" (440 mm)
Depth
26.9" (683 mm)
Height
5.12" (130 mm)
Weight
200.6 lbs (91 kg)
Package width
22.8" (580 mm)
Package depth
30.7" (780 mm)
Package height
13.2" (335 mm)
Package weight
223.8 lbs (101.5 kg)
Brand Image Article code product Stock Price from
APC SRTG5KXLI uninterruptible power supply (UPS) Double-conversion (Online) 5 kVA 5000 W 3 AC outlet(s) APC SRTG5KXLI uninterruptible power supply (UPS) Double-conversion (Online) 5 kVA 5000 W 3 AC outlet(s)
(show image)
SRTG5KXLI SRTG5KXLI 0.00
(excl. VAT)
0 (incl. VAT)
APC SRTG8KXLI uninterruptible power supply (UPS) Double-conversion (Online) 8 kVA 8000 W 3 AC outlet(s) APC SRTG8KXLI uninterruptible power supply (UPS) Double-conversion (Online) 8 kVA 8000 W 3 AC outlet(s)
(show image)
SRTG8KXLI SRTG8KXLI 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Österreich 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 3 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
Polska 1 distributor(s)
Suomi 2 distributor(s)
Worldwide 1 distributor(s)
México 1 distributor(s)