location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC Smart-UPS On-Line SRT uninterruptible power supply (UPS) Double-conversion (Online) 3 kVA 2700 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
APC Smart-UPS On-Line SRT3000RMXLI - 3000VA, 8x C13 & 2x C19, rackmount
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SRT3000RMXLI show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0731304317647 show
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 376132
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Aug 2024 20:07:56
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (2.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points APC Smart-UPS On-Line SRT uninterruptible power supply (UPS) Double-conversion (Online) 3 kVA 2700 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Double-conversion (Online)
  • - 3 kVA 2700 W
  • - Waveform: Sine
  • - Sealed Lead Acid (VRLA)
  • - Rackmount Black
Guarantee: Three years for electronics/two years for battery
Long product name APC Smart-UPS On-Line SRT uninterruptible power supply (UPS) Double-conversion (Online) 3 kVA 2700 W :
The short editorial description of APC Smart-UPS On-Line SRT uninterruptible power supply (UPS) Double-conversion (Online) 3 kVA 2700 W

APC Smart-UPS On-Line SRT3000RMXLI - 3000VA, 8x C13 & 2x C19, rackmount
More>>>
APC Smart-UPS On-Line SRT uninterruptible power supply (UPS) Double-conversion (Online) 3 kVA 2700 W:
The official marketing text of APC Smart-UPS On-Line SRT uninterruptible power supply (UPS) Double-conversion (Online) 3 kVA 2700 W as supplied by the manufacturer

Always stay online and prevent data loss
An APC Smart-UPS On-Line always supplies perfectly clean power to all connected equipment thanks to its double conversion technology. Even power outages have no influence on this. The APC Smart-UPS On-Line then automatically supplies emergency power without having to switch. This way you prevent unwanted failure of, for example, a PC, server, storage or switch. With the free APC PowerChute software you can even have critical IT hardware shut down automatically and in a controlled manner when the battery of the UPS is almost empty. This way you prevent data loss, downtime and physical damage to hardware.

Extend the runtime
You can easily increase the number of minutes that the APC SRT3000RMXLI can independently supply emergency power by connecting external battery packs (SRT96RMBP). A runtime of several hours is even possible.

Availability
The Smart-UPS On-Line has an internal bypass and uses double conversion, maximizing the availability and lifespan of connected hardware. It also makes the UPS compatible with an emergency power generator. The Un-
Line double conversion technology ensures clean, uninterrupted power to protected equipment even when generator power is used.

Safety
In addition, a Smart-UPS On-Line protects connected devices against peak voltage caused by lightning, among other things. This APC emergency power supply is ideally suited for business use.

Ease of use
The APC Smart-UPS SRT is easy to operate thanks to a tilting graphic LCD screen and physical buttons. This makes it possible to set and read the basic functionalities. Because the background color of the screen changes depending on the type of warning, the severity of the situation can be quickly visually assessed. Thanks to the included 4-post rail kit, you can easily mount the UPS in a rack.

Network Management Card
If you connect the UPS directly to your network via the optional APC Network Management Card (AP9640/AP9641), it can easily be managed remotely via SNMP or our remote management software Ecostruxure IT Expert (SFTWES1-DIGI). You can also automatically send a shutdown signal via the network to multiple physical and/or virtual servers. By means of the APC PowerChute Network Shutdown Software associated with the network card can even be differentiated in the shutdown moment and the order in which this happens.

Extend the lifespan
The internal battery cartridge (APCRBC152) can be replaced easily, safely and independently by the user. This without having to switch off the APC SRT3000RMXLI or connected equipment. This way you can easily and cheaply extend the lifespan of the APC Smart-UPS and your equipment always remains online.

Warranty extension
The manufacturer's warranty of the SRT3000RMXLI is 3 years, with the exception of the battery cartridge, which has a 2-year manufacturer's warranty. Both are extended by 3 years to 6 and 5 years respectively with the APC service pack (WBEXTWAR3YR-SP-04).

Switched Outlet Groups: Remote reboot and phased start-up
Thanks to the Switched Outlet Groups, it is possible to configure a phased/delayed power-on per UPS outlet group. This reduces the peak load on the UPS and brings it closer to the constant load, which limits oversizing of the UPS.

It is also possible to reset a group of multiple UPS outputs and the equipment connected to them. If a network card (ap9640) is used in combination with Ecostruxure IT Expert (SFTWES1-DIGI), this can even be done remotely.

You also cannot eliminate critical loads; This way you extend the runtime for critical equipment.

Green Premium
This label represents Schneider Electric's commitment to delivering products with best-in-class environmental performance. Green Premium promises to comply with the latest regulations, transparency on environmental effects and circular and low CO2 emission products.

Green Premium:
- Stands for an energy-efficient product that helps our customers achieve their CO2 reduction goals and save energy costs at the same time. The energy efficiency of this product is at least 10% higher than the market average.

- Provides insight into the environmental effects of the product, this data is available 24/7 via the digital product environmental profile, see https://checkaproduct.se.com/

- Commits to minimal use of hazardous substances within and beyond regulatory compliance (RoHS/REACh)

Included in the box
1x SRT3000RMXLI
1x USB cable
1x C13 to C14 power cord 1.2M
1x Software CD with Powershute Business Edition
1x Documentation CD
1x Schuko to C19 input power cord 2M
1x British BS1363A to C19 input power cord
1x C19 to C20 input power cord 2.5M
2x Rack mounting brackets

Short summary description APC Smart-UPS On-Line SRT uninterruptible power supply (UPS) Double-conversion (Online) 3 kVA 2700 W:
This short summary of the APC Smart-UPS On-Line SRT uninterruptible power supply (UPS) Double-conversion (Online) 3 kVA 2700 W data-sheet is auto-generated and uses the product title and the first six key specs.

APC Smart-UPS On-Line SRT, Double-conversion (Online), 3 kVA, 2700 W, Sine, 100 V, 275 V

Long summary description APC Smart-UPS On-Line SRT uninterruptible power supply (UPS) Double-conversion (Online) 3 kVA 2700 W:
This is an auto-generated long summary of APC Smart-UPS On-Line SRT uninterruptible power supply (UPS) Double-conversion (Online) 3 kVA 2700 W based on the first three specs of the first five spec groups.

APC Smart-UPS On-Line SRT. UPS topology: Double-conversion (Online), Output power capacity: 3 kVA, Output power: 2700 W. AC outlet types: C13 coupler, C19 coupler, Power plug: C20 coupler, Serial interface type: RJ-45. Battery technology: Sealed Lead Acid (VRLA), Battery capacity: 505 VAh, Typical backup time at full load: 4 min. Form factor: Rackmount, Product color: Black, Rack capacity: 2U. Width: 17" (432 mm), Depth: 25" (635 mm), Height: 3.35" (85 mm)

Features
UPS topology *
Double-conversion (Online)
Output power capacity *
3 kVA
Output power *
2700 W
Waveform *
Sine
Input operation voltage (min) *
100 V
Input operation voltage (max) *
275 V
Input frequency *
40 - 70 Hz
Output operation voltage (min)
220 V
Output operation voltage (max)
240 V
Output frequency
50/60 Hz
Automatic Voltage Regulation (AVR)
Yes
Surge energy rating
340 J
Efficiency
92%
Crest factor
3:1
Emergency Power Off (EPO)
Yes
Output voltage Total Harmonic Distortion (THD)
2%
Noise level
55 dB
Surge protection
Yes
Power protection features
Overload
Audible alarm(s)
Yes
Audible alarm modes
Battery replacement
Auto-restart
Yes
Ports & interfaces
AC outlet types
C13 coupler, C19 coupler
Power plug
C20 coupler
USB port
Yes
Serial interface
Yes
Serial interface type
RJ-45
SmartSlot
Yes
Battery
Battery technology
Sealed Lead Acid (VRLA)
Battery capacity
505 VAh
Typical backup time at full load
4 min
Typical backup time at half load
11.8 min
Battery life (max)
5 year(s)
Battery
Battery recharge time
3 h
Hot-swap battery
Yes
Automatic battery test
Yes
Cold start
Yes
Design
Form factor *
Rackmount
Rack capacity
2U
Cable length
96.1" (2.44 m)
Product color *
Black
Display type
LCD
LED indicators
Battery replacement
International Protection (IP) code
IP20
Certification
CE, VDE, RCM, EAC, IEC/EN 62040-1, IEC/EN 62040-2, UL-1778, FCC 15 A, CSA
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 45 °C
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
0 - 118110.2" (0 - 3000 m)
Non-operating altitude
0 - 590551.2" (0 - 15000 m)
Technical details
Sustainability certificates
Green Premium
Compliance certificates
RoHS
Weight & dimensions
Width
17" (432 mm)
Depth
25" (635 mm)
Height
3.35" (85 mm)
Weight
69 lbs (31.3 kg)
Package width
23.6" (599 mm)
Package depth
34.3" (871 mm)
Package height
9.69" (246 mm)
Package weight
86.6 lbs (39.3 kg)
Packaging data
Quick installation guide
Yes
Logistics data
Quantity per pallet
6 pc(s)
Harmonized System (HS) code
85078000
Other features
Output voltage
230 V
Country Distributor
Nederland 6 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 4 distributor(s)
United Kingdom 8 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
Danmark 4 distributor(s)
Deutschland 4 distributor(s)
Belgium 2 distributor(s)
Norway 1 distributor(s)
Polska 2 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
Worldwide 1 distributor(s)
Lithuania 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)