location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC GVSMODBC6 UPS battery cabinet Tower

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GVSMODBC6
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GVSMODBC6 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0731304367468 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 93954
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 11:33:12
The date of the most recent change of the data-sheet in Icecat's system
APC GVSMODBC6 user manual (4.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points APC GVSMODBC6 UPS battery cabinet Tower
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Tower
  • - Sealed Lead Acid (VRLA)
  • - White
Long product name APC GVSMODBC6 UPS battery cabinet Tower :
The short editorial description of APC GVSMODBC6 UPS battery cabinet Tower

Galaxy VS Modular Battery Cabinet for up to 6 smart modular battery strings
More>>>
APC GVSMODBC6 UPS battery cabinet Tower:
The official marketing text of APC GVSMODBC6 UPS battery cabinet Tower as supplied by the manufacturer

Galaxy VS Modular Battery Cabinet for up to 6 smart modular battery strings

Modular battery cabinet for extended runtime for UPSs with internal batteries. The cabinet is supplied without batteries, so batteries must be purchased separately. Up to six battery strings can be installed and monitored in the cabinet.

Includes: Installation guide

Short summary description APC GVSMODBC6 UPS battery cabinet Tower:
This short summary of the APC GVSMODBC6 UPS battery cabinet Tower data-sheet is auto-generated and uses the product title and the first six key specs.

APC GVSMODBC6, Tower, White, Sealed Lead Acid (VRLA), 0 - 40 °C, -15 - 40 °C, 20.5" (521 mm)

Long summary description APC GVSMODBC6 UPS battery cabinet Tower:
This is an auto-generated long summary of APC GVSMODBC6 UPS battery cabinet Tower based on the first three specs of the first five spec groups.

APC GVSMODBC6. Form factor: Tower, Product color: White. Battery technology: Sealed Lead Acid (VRLA). Width: 20.5" (521 mm), Depth: 33.3" (847 mm), Height: 58.5" (1485 mm)

Design
Form factor *
Tower
Product color
White
Battery
Battery technology
Sealed Lead Acid (VRLA)
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 40 °C
Weight & dimensions
Width
20.5" (521 mm)
Depth
33.3" (847 mm)
Weight & dimensions
Height
58.5" (1485 mm)
Weight
319.7 lbs (145 kg)
Package width
25" (635 mm)
Package depth
39" (990 mm)
Package height
65.5" (1664 mm)
Package weight
451.9 lbs (205 kg)
Packaging content
Quantity
1
Manual
Yes
Technical details
Compliance certificates
RoHS
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 5 distributor(s)
Österreich 2 distributor(s)
Danmark 3 distributor(s)
Polska 1 distributor(s)
Australia 1 distributor(s)
Worldwide 1 distributor(s)
Belgium 1 distributor(s)
Deutschland 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)