APC GVSBPSU10K20H user manual
(4.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
- - Bypass switch
- - Wall-mount
- - Easy to use Easy to install
- - 26.5 lbs (12 kg)
- - White
Long product name APC GVSBPSU10K20H UPS accessory
:
Galaxy VS Maintenance Bypass Panel, single unit, 10-20kW 400V wallmount
The short editorial description of APC GVSBPSU10K20H UPS accessory
Galaxy VS Maintenance Bypass Panel, single unit, 10-20kW 400V wallmount
More>>>
APC GVSBPSU10K20H UPS accessory:
The official marketing text of APC GVSBPSU10K20H UPS accessory as supplied by the manufacturer
Galaxy VS Maintenance Bypass Panel, single unit, 10-20kW 400V wallmount
Maintenance bypass panel for complete isolation of the UPS during service operations.
Short summary description APC GVSBPSU10K20H UPS accessory:
This short summary of the APC GVSBPSU10K20H UPS accessory data-sheet is auto-generated and uses the product title and the first six key specs.
APC GVSBPSU10K20H, Bypass switch, Wall-mount, White, REACH, 15.7" (400 mm), 5.91" (150 mm)
Long summary description APC GVSBPSU10K20H UPS accessory:
This is an auto-generated long summary of APC GVSBPSU10K20H UPS accessory based on the first three specs of the first five spec groups.
APC GVSBPSU10K20H. Product type: Bypass switch, Mounting type: Wall-mount, Product color: White. Width: 15.7" (400 mm), Depth: 5.91" (150 mm), Height: 17.7" (450 mm)