APC logo

APC GVEBC7 UPS battery cabinet Tower

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78619
Info modified on:
10 Aug 2024, 11:35:46
Short summary description APC GVEBC7 UPS battery cabinet Tower:

APC GVEBC7, Tower, White, Sealed Lead Acid (VRLA), 0 - 40 °C, -25 - 55 °C, REACH

Long summary description APC GVEBC7 UPS battery cabinet Tower:

APC GVEBC7. Form factor: Tower, Product color: White. Battery technology: Sealed Lead Acid (VRLA). Certification: REACH. Width: 27.6" (700 mm), Depth: 33.5" (850 mm), Height: 77.6" (1970 mm)

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.