location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC Back-UPS Pro uninterruptible power supply (UPS) Line-Interactive 1.2 kVA 720 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Back-UPS Pro
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BR1200G-GR show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0731304286837 show
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 253524
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Aug 2024 13:09:32
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
APC BR1200G-GR user manual (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points APC Back-UPS Pro uninterruptible power supply (UPS) Line-Interactive 1.2 kVA 720 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Line-Interactive
  • - 1.2 kVA 720 W
  • - Waveform: Sine
  • - Sealed Lead Acid (VRLA)
  • - Black
Long product name APC Back-UPS Pro uninterruptible power supply (UPS) Line-Interactive 1.2 kVA 720 W :
The short editorial description of APC Back-UPS Pro uninterruptible power supply (UPS) Line-Interactive 1.2 kVA 720 W

Back-UPS Pro 1200 - 1200 VA, 720 W, 230V, 160 - 286V
More>>>
APC Back-UPS Pro uninterruptible power supply (UPS) Line-Interactive 1.2 kVA 720 W:
The official marketing text of APC Back-UPS Pro uninterruptible power supply (UPS) Line-Interactive 1.2 kVA 720 W as supplied by the manufacturer

The Back-UPS Pro series offers your home and business guaranteed power protection for high performance computer systems, routers/modems, external storage devices, game consoles and other electronics.

Abundant backup power, autoshutdown software and protection from damaging surges and spikes are coupled with the Back-UPS Pro's energy saving features, voltage regulation, LCD display and other premium features to make these the perfect units to protect your data and keep you available.

Short summary description APC Back-UPS Pro uninterruptible power supply (UPS) Line-Interactive 1.2 kVA 720 W:
This short summary of the APC Back-UPS Pro uninterruptible power supply (UPS) Line-Interactive 1.2 kVA 720 W data-sheet is auto-generated and uses the product title and the first six key specs.

APC Back-UPS Pro, Line-Interactive, 1.2 kVA, 720 W, Sine, 156 V, 300 V

Long summary description APC Back-UPS Pro uninterruptible power supply (UPS) Line-Interactive 1.2 kVA 720 W:
This is an auto-generated long summary of APC Back-UPS Pro uninterruptible power supply (UPS) Line-Interactive 1.2 kVA 720 W based on the first three specs of the first five spec groups.

APC Back-UPS Pro. UPS topology: Line-Interactive, Output power capacity: 1.2 kVA, Output power: 720 W. AC outlet types: Type F. Battery technology: Sealed Lead Acid (VRLA), Battery capacity: 187 VAh, Typical backup time at full load: 5.4 min. Product color: Black, Cable length: 72" (1.83 m), Display type: LCD. Width: 4.41" (112 mm), Depth: 15" (382 mm), Height: 11.9" (301 mm)

Features
UPS topology *
Line-Interactive
Output power capacity *
1.2 kVA
Output power *
720 W
Waveform *
Sine
Input operation voltage (min) *
156 V
Input operation voltage (max) *
300 V
Input frequency *
50/60 Hz
Output frequency regulation
50/60 Hz
Automatic Voltage Regulation (AVR)
Yes
Maximum current
10 A
Surge energy rating
441 J
Hold time (min)
10 ms
Hold time (max)
12 ms
Efficiency
98.8%
Noise level
45 dB
Surge protection
Yes
Surge protection features
Digital Subscriber Line (DSL), Fax, Modem, Network
Audible alarm(s)
Yes
Ports & interfaces
AC outlet types
Type F
Number of type F outputs
6
USB port
No
Battery
Battery technology
Sealed Lead Acid (VRLA)
Battery capacity
187 VAh
Typical backup time at full load
5.4 min
Typical backup time at half load
15.7 min
Battery recharge time
8 h
Automatic battery test
Yes
Cold start
Yes
Design
Cable length
72" (1.83 m)
Product color *
Black
Display type
LCD
LED indicators
Yes
Certification
BSI 1363, CE, NEMKO, REACH
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 45 °C
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
0 - 118110.2" (0 - 3000 m)
Non-operating altitude
0 - 590551.2" (0 - 15000 m)
Technical details
Sustainability certificates
ENERGY STAR, Green Premium
Compliance certificates
RoHS
Weight & dimensions
Width
4.41" (112 mm)
Depth
15" (382 mm)
Height
11.9" (301 mm)
Weight
28.7 lbs (13 kg)
Package width
9.25" (235 mm)
Package depth
19.3" (490 mm)
Package height
15.4" (390 mm)
Package weight
30.4 lbs (13.8 kg)
Packaging data
Cables included
Phone (RJ-11), USB cable
Manual
Yes
Warranty card
Yes
Software CD
Yes
Bundled software
PowerChute Personal Edition
Logistics data
Harmonized System (HS) code
85078000
Other features
Nominal output voltage
230 V
Nominal input voltage
230 V
Country Distributor
Nederland 5 distributor(s)
España 3 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 5 distributor(s)
Deutschland 4 distributor(s)
Polska 2 distributor(s)
Suomi 1 distributor(s)
Worldwide 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Lithuania 1 distributor(s)
Slovenia 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
Danmark 2 distributor(s)
Portugal 1 distributor(s)
México 1 distributor(s)