APC logo

APC Back-UPS CS 500 USB/Serial GR uninterruptible power supply (UPS) 0.5 kVA 300 W

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
130502
Info modified on:
09 Aug 2021, 16:16:36
Guarantee:
2 years repair or replace
Long product name APC Back-UPS CS 500 USB/Serial GR uninterruptible power supply (UPS) 0.5 kVA 300 W:

APC Back-UPS CS, 500VA/300W, Input 230V/ Output 230V, Interface Port DB-9 RS-232, USB

APC Back-UPS CS 500 USB/Serial GR uninterruptible power supply (UPS) 0.5 kVA 300 W:

Features
Addl Surge Protected Outlets, Audible Alarms, Hot Swap Batteries, Internet FAX - modem - DSL surge protection, Lightning and Surge Protection, Modem Protection, Software, Status Indicator LED's, Unattended Safe & Graceful Shutdown, USB Connectivity, User Replaceable batteries
Includes
CD with software, USB cable, User Manual

Short summary description APC Back-UPS CS 500 USB/Serial GR uninterruptible power supply (UPS) 0.5 kVA 300 W:

APC Back-UPS CS 500 USB/Serial GR, 0.5 kVA, 300 W, 300 J, 2.4 min, 13.9 min, Beige

Long summary description APC Back-UPS CS 500 USB/Serial GR uninterruptible power supply (UPS) 0.5 kVA 300 W:

APC Back-UPS CS 500 USB/Serial GR. Output power capacity: 0.5 kVA, Output power: 300 W, Surge energy rating: 300 J. Typical backup time at full load: 2.4 min, Typical backup time at half load: 13.9 min. Product color: Beige. Quantity per pallet: 96 pc(s). Dimensions (WxDxH): 6.69 x 3.54 x 11" (170 x 90 x 280 mm), Nominal output voltage: 230 V, Nominal input voltage: 230 V

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.