APC logo

APC BE500G2-GR uninterruptible power supply (UPS) Standby (Offline) 0.5 kVA 300 W

Data-sheet quality:
created/standardized by Icecat
Product views:
26337
Info modified on:
18 Oct 2024, 10:26:18
Bullet Points APC BE500G2-GR uninterruptible power supply (UPS) Standby (Offline) 0.5 kVA 300 W:
  • - Compact size acommodates installation in a variety of environments
  • - Data line protection ensures complete protection of your equipment from surges
  • - LED display provides easy-to-read status of unit and utility power conditions
  • - Audible alarms provide notification of changing utility power and UPS power conditions
  • - Environmental performance of the product
Guarantee:
2 year
Long product name APC BE500G2-GR uninterruptible power supply (UPS) Standby (Offline) 0.5 kVA 300 W:

Back-UPS, 500VA/300W Floor/Wall Mount, 230V, 8x CEE 7/3 Schuko outlets, USB Type A Port, User Replaceable Battery

APC BE500G2-GR uninterruptible power supply (UPS) Standby (Offline) 0.5 kVA 300 W:

This APC Back-UPS offers power and surge protection for wireless networks, computers, gaming consoles and other electronics in your home or business. The 500VA floor/wall mount UPS has 8 total outlets, 6 of which are battery back up and surge protection, and 2 that are surge protection only. It has a surge energy rating of 310 Joules. It has one USB port for smart charging of personal devices. This UPS has a 2-year warranty on unit and battery. 3-year warranty, €100,000 lifetime connected equipment protection policy, and free technical support exclusive for European community countries only. It is compatible with a dedicated user-replaceable battery, and the APC replacement battery cartridge helps restore UPS performance to the original specifications.

Short summary description APC BE500G2-GR uninterruptible power supply (UPS) Standby (Offline) 0.5 kVA 300 W:

APC BE500G2-GR, Standby (Offline), 0.5 kVA, 300 W, Stepwise, 180 V, 266 V

Long summary description APC BE500G2-GR uninterruptible power supply (UPS) Standby (Offline) 0.5 kVA 300 W:

APC BE500G2-GR. UPS topology: Standby (Offline), Output power capacity: 0.5 kVA, Output power: 300 W. Battery technology: Lead-Acid, Battery capacity: 9 Ah, Battery voltage: 12 V. Form factor: Desktop, Product color: Black. Width: 5.12" (130 mm), Depth: 14.4" (365 mm), Height: 4.72" (120 mm)

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.