location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC NetShelter VX 42U Networking Enclosure Trough Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NetShelter VX 42U Networking Enclosure Trough Black
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AR8016BLK
Category:
Shelves, arms and other components of racks.
Rack Accessories Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 107648
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:44:26
The date of the most recent change of the data-sheet in Icecat's system
Long product name APC NetShelter VX 42U Networking Enclosure Trough Black :
The short editorial description of APC NetShelter VX 42U Networking Enclosure Trough Black

NetShelter VX 42U Networking Enclosure Trough Black
More>>>
APC NetShelter VX 42U Networking Enclosure Trough Black:
The official marketing text of APC NetShelter VX 42U Networking Enclosure Trough Black as supplied by the manufacturer

Cable management accessories, thermal management accessories, shelving, mounting hardware, keyboards, keyboard drawers, and stabilization accessories required for a complete enclosure solution.

Short summary description APC NetShelter VX 42U Networking Enclosure Trough Black:
This short summary of the APC NetShelter VX 42U Networking Enclosure Trough Black data-sheet is auto-generated and uses the product title and the first six key specs.

APC NetShelter VX 42U Networking Enclosure Trough Black, 3 lbs (1.36 kg), 3.27 x 13.5 x 3.5" (83 x 343 x 89 mm), 3.51 lbs (1.59 kg), 2.76 x 11.7 x 2.24" (70 x 298 x 57 mm)

Long summary description APC NetShelter VX 42U Networking Enclosure Trough Black:
This is an auto-generated long summary of APC NetShelter VX 42U Networking Enclosure Trough Black based on the first three specs of the first five spec groups.

APC NetShelter VX 42U Networking Enclosure Trough Black. Weight: 3 lbs (1.36 kg). Package dimensions (WxDxH): 3.27 x 13.5 x 3.5" (83 x 343 x 89 mm), Package weight: 3.51 lbs (1.59 kg). Dimensions (WxDxH): 2.76 x 11.7 x 2.24" (70 x 298 x 57 mm)

Weight & dimensions
Weight
3 lbs (1.36 kg)
Packaging data
Package dimensions (WxDxH)
3.27 x 13.5 x 3.5" (83 x 343 x 89 mm)
Packaging data
Package weight
3.51 lbs (1.59 kg)
Other features
Dimensions (WxDxH)
2.76 x 11.7 x 2.24" (70 x 298 x 57 mm)
Brand Image Article code product Stock Price from
APC AR8012BLK rack accessory APC AR8012BLK rack accessory
(show image)
AR8012BLK AR8012BLK 0.00
(excl. VAT)
0 (incl. VAT)
APC Stabilizer plate (750mm) voor NetShelter VX 23inch racks\zwart APC Stabilizer plate (750mm) voor NetShelter VX 23inch racks\zwart
(show image)
AR8120BLK Stabilizer plate (750mm) voor NetShelter VX 23inch racks\zwart 0.00
(excl. VAT)
0 (incl. VAT)
APC AR8150BLK rack accessory APC AR8150BLK rack accessory
(show image)
AR8150BLK Adapter Kit 23" to 19" Mounting 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)