location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC AP9613 UPS accessory

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AP9613
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AP9613 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0731304293842 show
Category: UPS Accessories Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 259289
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:07:04
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 2 year
Long product name APC AP9613 UPS accessory :
The short editorial description of APC AP9613 UPS accessory

Dry Contact I/O SmartSlot Card, 210g
More>>>
APC AP9613 UPS accessory:
The official marketing text of APC AP9613 UPS accessory as supplied by the manufacturer

Options that provide additional monitoring and control functionality

Short summary description APC AP9613 UPS accessory:
This short summary of the APC AP9613 UPS accessory data-sheet is auto-generated and uses the product title and the first six key specs.

APC AP9613, Black, REACH RoHS EN 55022 A, EN 55024, EN 61000-3-2, EN 61000-3-3, EN61000-4-2, EN61000-4-3,..., 4.76" (121 mm), 4.49" (114 mm), 1.5" (38 mm), 7.41 oz (210 g)

Long summary description APC AP9613 UPS accessory:
This is an auto-generated long summary of APC AP9613 UPS accessory based on the first three specs of the first five spec groups.

APC AP9613. Product color: Black, Certification: REACH RoHS EN 55022 A, EN 55024, EN 61000-3-2, EN 61000-3-3, EN61000-4-2, EN61000-4-3,.... Width: 4.76" (121 mm), Depth: 4.49" (114 mm), Height: 1.5" (38 mm)

Features
Product color
Black
Certification
REACH RoHS EN 55022 A, EN 55024, EN 61000-3-2, EN 61000-3-3, EN61000-4-2, EN61000-4-3, EN61000-4-4, EN61000-4-6, FCC 15 A
Ports & interfaces
Ethernet LAN (RJ-45) ports
2
Weight & dimensions
Width
4.76" (121 mm)
Weight & dimensions
Depth
4.49" (114 mm)
Height
1.5" (38 mm)
Weight
7.41 oz (210 g)
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 65 °C
Logistics data
Harmonized System (HS) code
85079080
Country Distributor
Nederland 6 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Polska 3 distributor(s)
Deutschland 3 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
Worldwide 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Lithuania 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
Danmark 2 distributor(s)
United States 1 distributor(s)
Portugal 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)