APC logo

APC AP7950B power distribution unit (PDU) 13 AC outlet(s) 0U Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
231153
Info modified on:
10 Aug 2024, 11:21:13
Guarantee:
2 years
Long product name APC AP7950B power distribution unit (PDU) 13 AC outlet(s) 0U Black:

230V, 10A, 200V, 208V, 230V, 47 - 63 Hz, IEC-320 C14, 3.05 m, 200-240VAC

APC AP7950B power distribution unit (PDU) 13 AC outlet(s) 0U Black:

Flash Upgradeable

Quickly and easily upgrade firmware via network download for future product enhancements. Eliminates the need to replace products already installed in the field when new features are released. (Note: Networked units only)

Remote Management Capabilities

Full-featured network management interfaces that provide standards-based management via Web, SNMP, and Telnet. Allows users to access, configure, and manage units from remote locations to save valuable time. Associated with this feature is the ability to quickly and easily upgrade the firmware via network download to installed units for future product enhancements.


Load indicator LED

Indicates overload and warning conditions based on the user-defined alarm thresholds. Alerts users of potential overloaded circuits.

Power Delays

Allows users to configure the sequence in which power is turned on or off for each outlet. This helps avoid in-rushes at start-up, which can cause overloaded circuits and dropped loads. Sequencing also allows users to predetermine which piece of equipment is turned on first so other equipment dependant on that unit will function properly.

Local Current Monitoring Display

The aggregate current draw per rack PDU is displayed on the unit via a digital display. The local digital display helps installers avoid overloaded circuits by providing a visible warning when the current draw is close to the maximum amperage draw of the strip. (Available on designated SKUs only)

Remote Individual Outlet Control

Remotely manage outlets so users can turn outlets off that are not in use (prevent overloads) or recycle power to locked-up equipment (minimize costly downtime and avoid travel time to equipment).

Alarm Thresholds

Define alarm thresholds in order to avoid overloaded circuits. Network and visual alarms inform the user of possible problems. (Note: Only available on units with the current monitoring capabilities. Please see SKU specifications for availability)

Network Management Capabilities

Full-featured network management interfaces that provide standards-based management via Web, SNMP, and Telnet. Allows users to access, configure, and manage rack PDUs from remote locations to save valuable time. Associated with this feature is the ability to quickly and easily upgrade the firmware via network download to installed units for future product enhancements.

Integrates with StruxureWare Data Center Expert

An IT-ready, scalable access monitoring system that collects, organizes, and distributes critical alerts, surveillance video and key information, providing a unified view of complex physical infrastructure environments from anywhere on the network

Flash Upgradeable

Quickly and easily upgrade firmware via network download for future product enhancements. Eliminates the need to replace products already installed in the field when new features are released. (Note: Networked units only)

Short summary description APC AP7950B power distribution unit (PDU) 13 AC outlet(s) 0U Black:

APC AP7950B, Metered, Switched, 0U, Vertical, Black, 13 AC outlet(s), C14 coupler

Long summary description APC AP7950B power distribution unit (PDU) 13 AC outlet(s) 0U Black:

APC AP7950B. PDU types: Metered, Switched, Rack capacity: 0U, Mounting: Vertical. AC outlets quantity: 13 AC outlet(s), Power plug: C14 coupler. Cable length: 120.1" (3.05 m), Certification: VDE, CE, EAC, EN55022, EN55024, AS/NZS CISPR 22. Monitoring: Current, Power, Voltage, Outlet control: Lock-out, Recycle, Turn off, Turn on. Nominal input voltage: 200-230 V, Maximum current: 10 A, AC input frequency: 47/63 Hz

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.