location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC AP7822B power distribution unit (PDU) 16 AC outlet(s) 2U Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AP7822B
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AP7822B show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0731304331520 show
Category:
A power distribution unit (PDU) is a device with multiple outputs designed to distribute electric power, especially to racks of computers and networking equipment located within a data center.
Power Distribution Units (PDUs) Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 212175
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 13:39:31
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points APC AP7822B power distribution unit (PDU) 16 AC outlet(s) 2U Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Single-phase Metered 2U Black
  • - 16 AC outlet(s) C13 coupler, C19 coupler
  • - 7680 W
Guarantee: 2 years repair or replace
Long product name APC AP7822B power distribution unit (PDU) 16 AC outlet(s) 2U Black :
The short editorial description of APC AP7822B power distribution unit (PDU) 16 AC outlet(s) 2U Black

Rack PDU, Metered, 2U, 32A, 230V, (12) C13 & (4) C19
More>>>
APC AP7822B power distribution unit (PDU) 16 AC outlet(s) 2U Black:
The official marketing text of APC AP7822B power distribution unit (PDU) 16 AC outlet(s) 2U Black as supplied by the manufacturer

Resettable circuit breakers
Enables a quick recovery from overload events.

Load indicator LED
Indicates overload and warning conditions based on the user-defined alarm thresholds. Alerts users of potential overloaded circuits.

Alarm Thresholds
Define alarm thresholds in order to avoid overloaded circuits. Network and visual alarms inform the user of possible problems. (Note: Only available on units with the current monitoring capabilities. Please see SKU specifications for availability)

Flash Upgradeable
Quickly and easily upgrade firmware via network download for future product enhancements. Eliminates the need to replace products already installed in the field when new features are released. (Note: Networked units only)

Integrates with StruxureWare Data Center Expert
An IT-ready, scalable access monitoring system that collects, organizes, and distributes critical alerts, surveillance video and key information, providing a unified view of complex physical infrastructure environments from anywhere on the network

Local Current Monitoring Display
The aggregate current draw per rack PDU is displayed on the unit via a digital display. The local digital display helps installers avoid overloaded circuits by providing a visible warning when the current draw is close to the maximum amperage draw of the strip. (Available on designated SKUs only)

Remote Management Capabilities
Full-featured network management interfaces that provide standards-based management via Web, SNMP, and Telnet. Allows users to access, configure, and manage units from remote locations to save valuable time. Associated with this feature is the ability to quickly and easily upgrade the firmware via network download to installed units for future product enhancements.

Short summary description APC AP7822B power distribution unit (PDU) 16 AC outlet(s) 2U Black:
This short summary of the APC AP7822B power distribution unit (PDU) 16 AC outlet(s) 2U Black data-sheet is auto-generated and uses the product title and the first six key specs.

APC AP7822B, Metered, 2U, Single-phase, Horizontal/Vertical, Black, 16 AC outlet(s)

Long summary description APC AP7822B power distribution unit (PDU) 16 AC outlet(s) 2U Black:
This is an auto-generated long summary of APC AP7822B power distribution unit (PDU) 16 AC outlet(s) 2U Black based on the first three specs of the first five spec groups.

APC AP7822B. PDU types: Metered, Rack capacity: 2U, Type: Single-phase. AC outlets quantity: 16 AC outlet(s), AC outlet types: C13 coupler, C19 coupler, Power plug: IEC309. Cable length: 144.1" (3.66 m), Certification: C-tick, CE, FCC 15 A, GOST, ICES-003, IRAM, MIC, VDE, VCCI. Monitoring: Current, Power, Voltage. Nominal input voltage: 208-230 V, Maximum current: 32 A, AC input frequency: 50 - 60 Hz

Country Distributor
Nederland 6 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Deutschland 2 distributor(s)
Switzerland 2 distributor(s)
Polska 2 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
Worldwide 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
Danmark 2 distributor(s)
United States 1 distributor(s)
Portugal 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)