location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC AP5410 CAT5/IP KVM console extender KVM switch Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AP5410 CAT5/IP KVM console extender
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AP5410
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 102262
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description APC AP5410 CAT5/IP KVM console extender KVM switch Black:
This short summary of the APC AP5410 CAT5/IP KVM console extender KVM switch Black data-sheet is auto-generated and uses the product title and the first six key specs.

APC AP5410 CAT5/IP KVM console extender, Black

Long summary description APC AP5410 CAT5/IP KVM console extender KVM switch Black:
This is an auto-generated long summary of APC AP5410 CAT5/IP KVM console extender KVM switch Black based on the first three specs of the first five spec groups.

APC AP5410 CAT5/IP KVM console extender. Product color: Black. Weight: 8.02 lbs (3.64 kg). Dimensions (WxDxH): 9.02 x 9.02 x 1.73" (229 x 229 x 44 mm), I/O ports: HighDensity15(SVGA/XGA Monitor) MiniDin6x2(Keyboard Extension)

Design
Product color *
Black
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Weight
8.02 lbs (3.64 kg)
Other features
I/O ports
HighDensity15(SVGA/XGA Monitor) MiniDin6x2(Keyboard Extension)
Dimensions (WxDxH)
9.02 x 9.02 x 1.73" (229 x 229 x 44 mm)
Brand Image Article code product Stock Price from
APC 16-Port IP KVM KVM switch Rack mounting Black APC 16-Port IP KVM KVM switch Rack mounting Black
(show image)
AP5405 16-Port IP KVM 0.00
(excl. VAT)
0 (incl. VAT)