location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC ACECFR20201 computer cooling system part/accessory

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ACECFR20201
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ACECFR20201
Category:
Accessories for hardware cooling devices, such as fans, which are used to reduce the heat produced by electronic components.
Computer Cooling System Parts & Accessories Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11042
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Long product name APC ACECFR20201 computer cooling system part/accessory :
The short editorial description of APC ACECFR20201 computer cooling system part/accessory

Frame, 6m, 600V, 3Ph, 60 Hz, LCD, White, 1818.18kg
More>>>
APC ACECFR20201 computer cooling system part/accessory:
The official marketing text of APC ACECFR20201 computer cooling system part/accessory as supplied by the manufacturer

EcoBreeze Frame 20' (6m) 600/3/60 VAC

Modular, Indirect Air Economizer for Medium to Large Data Centers

Active response controls
Monitors and actively adjusts cooling capacity to ensure proper server inlet temperatures. Through the microprocessor controller, visibility into the operation and health of the unit is provided.

Economization
An efficient method of utilizing low outside air temperatures to assist in data center cooling.

Indirect Heat Exchange
A polymer heat exchanger allows the data center and outside airstreams to remain separated, thereby preventing contamination and humidity influences to the data center airstream.

Zero White Space
All cooling equipment is placed outside the data center, allowing for valuable white space to be fully utilized for IT equipment.

Variable speed fans
Variable speed fans reduce energy consumption during off-peak cooling periods.

Supplemental Mechanical Cooling
Provides extra capacity to augment economization, extending annual hours of energy savings.

Active response controls
Monitors and actively adjusts cooling capacity to ensure proper server inlet temperatures. Through the microprocessor controller, visibility into the operation and health of the unit is provided.

Redundant Components
Single points of failure in the system have redundant compononents to maintain availability and reliability.

Green Refrigerant
Environmentally friendly refrigerant that can offer LEED points.

Pulse Powered Water Treatment System
Eliminates the use of chemicals in the system, allowing the water to be re-used or drained without harming the environment.

Pre-engineered system
Allows for fast design and installation

Scalable Design
Modular design provides scalable solutions to add cooling as demand increases.

Operational Service
Allows critical components to be maintained/replaced while the system is in operation.

Easy service access
Allows for all serviceable components to be replaced/maintained by easily accessible panels/doors.

Short summary description APC ACECFR20201 computer cooling system part/accessory:
This short summary of the APC ACECFR20201 computer cooling system part/accessory data-sheet is auto-generated and uses the product title and the first six key specs.

APC ACECFR20201, White, EcoBreeze, 96 x 238.5 x 120" (2438 x 6058 x 3048 mm), 4008.4 lbs (1818.2 kg), 4208.8 lbs (1909.1 kg), 96 x 238.5 x 120" (2438 x 6058 x 3048 mm)

Long summary description APC ACECFR20201 computer cooling system part/accessory:
This is an auto-generated long summary of APC ACECFR20201 computer cooling system part/accessory based on the first three specs of the first five spec groups.

APC ACECFR20201. Product color: White, Compatibility: EcoBreeze. Dimensions (WxDxH): 96 x 238.5 x 120" (2438 x 6058 x 3048 mm), Weight: 4008.4 lbs (1818.2 kg). Package weight: 4208.8 lbs (1909.1 kg). Package dimensions (WxDxH): 96 x 238.5 x 120" (2438 x 6058 x 3048 mm)

Features
Product color
White
LED indicators
Yes
Compatibility
EcoBreeze
Weight & dimensions
Dimensions (WxDxH)
96 x 238.5 x 120" (2438 x 6058 x 3048 mm)
Weight & dimensions
Weight
4008.4 lbs (1818.2 kg)
Packaging data
Package weight
4208.8 lbs (1909.1 kg)
Other features
Package dimensions (WxDxH)
96 x 238.5 x 120" (2438 x 6058 x 3048 mm)