Channel partners
Manufacturers
Partners
More
Country:
Language:
English (US)
Icecat search
Icecat: creating the world's largest
open catalog
with 27205977 data-sheets &
28998 brands
– register (free)
Power Cables
APC S/A Cordset 16mm 5W 63A IEC309P 11.7m Black 460.6" (11.7 m)
APC S/A Cordset 16mm 5W 63A IEC309P 11.7m Black 460.6" (11.7 m)
Edit this data-sheet
Embed the product datasheet into your content.
XML product data for APC 0M-2686-039
XML doc
Icecat LIVE: JS for APC 0M-2686-039
Icecat Live DOC
JSON product data for APC 0M-2686-039
JSON DOC
CSV product data for APC 0M-2686-039
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
APC
Product name:
S/A Cordset 16mm 5W 63A IEC309P 11.7m
Article code:
0M-2686-039
Category:
Power Cables
Icecat Product ID:
358377
Data-sheet quality:
created/standardized by Icecat
Product views:
52907
Info modified on:
07 Mar 2024, 15:34:52
APC 0M-2686-039 (Icecat)
Embed the product datasheet into your content.
XML product data for APC 0M-2686-039
XML doc
Icecat LIVE: JS for APC 0M-2686-039
Icecat Live DOC
JSON product data for APC 0M-2686-039
JSON DOC
CSV product data for APC 0M-2686-039
CSV DOC
The Story
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE