Aopen logo

Aopen DVD1648/AAP Cool Grey Blk optical disc drive Internal Gray

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10367
Info modified on:
04 Apr 2019, 04:53:32
Long product name Aopen DVD1648/AAP Cool Grey Blk optical disc drive Internal Gray:

Specifications Interface ATA-33 (33.3 MB/sec) ATAPI / E-IDE Ultra-DMA Mode-2 PIO Mode-4 (16.6MB/sec) Speed CD-ROM 48X DVD-ROM 16X Disc Format CD-DA CD-Extra CD-I CD-R CD-ROM/XA CD-RW CD-Text DVD+R DVD+RW DVD-ROM DVD-RW DVD-Video Photo-CD Video CD Sustaine

Short summary description Aopen DVD1648/AAP Cool Grey Blk optical disc drive Internal Gray:

Aopen DVD1648/AAP Cool Grey Blk, Gray, Vertical/Horizontal, FCC-B, CE, C-tick, BSMI, 0.5 MB, 100.000 h, 48x

Long summary description Aopen DVD1648/AAP Cool Grey Blk optical disc drive Internal Gray:

Aopen DVD1648/AAP Cool Grey Blk. Product color: Gray, Mounting: Vertical/Horizontal, Certification: FCC-B, CE, C-tick, BSMI. Drive device, buffer size: 0.5 MB, Mean time between failures (MTBF): 100.000 h. CD read speed: 48x. DVD drive average random access time: 110 ms, Access time: 100 ms. Weight: 2.2 lbs (1 kg)

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.