AOC logo

AOC L32W551T 32" TFT-LCD 32" HD Black 500 cd/m²

Brand:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
101022
Info modified on:
19 Jun 2023, 13:18:05
Short summary description AOC L32W551T 32" TFT-LCD 32" HD Black 500 cd/m²:

AOC L32W551T 32" TFT-LCD, 32", 1366 x 768 pixels, HD, LCD, Black

Long summary description AOC L32W551T 32" TFT-LCD 32" HD Black 500 cd/m²:

AOC L32W551T 32" TFT-LCD. Display diagonal: 32", Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Display brightness: 500 cd/m², Response time: 6.5 ms, Contrast ratio (typical): 1200:1, Native aspect ratio: 16:9. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.