location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

AOC 90 Series I2790VQ/BT computer monitor 27" 1920 x 1080 pixels Full HD LED Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
AOC Check ‘AOC’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
90 Series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
I2790VQ/BT
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
I2790VQ/BT show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4038986186056
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘AOC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by AOC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 220488
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Sep 2024 14:58:00
The date of the most recent change of the data-sheet in Icecat's system
CE Declaration (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Drawing (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
AOC I2790VQ/BT user manual (3.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points AOC 90 Series I2790VQ/BT computer monitor 27" 1920 x 1080 pixels Full HD LED Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 27" LED IPS
  • - Full HD 1920 x 1080 pixels 16:9
  • - 60 Hz 4 ms 250 cd/m² 1000:1
  • - Flicker-free technology
  • - E 19 kWh 22 W
Guarantee: 3 years
Long product name AOC 90 Series I2790VQ/BT computer monitor 27" 1920 x 1080 pixels Full HD LED Black :
The short editorial description of AOC 90 Series I2790VQ/BT computer monitor 27" 1920 x 1080 pixels Full HD LED Black

27-inch monitor with Full HD resolution and an eye-catching 3-sided frameless design
More>>>
AOC 90 Series I2790VQ/BT computer monitor 27" 1920 x 1080 pixels Full HD LED Black:
The official marketing text of AOC 90 Series I2790VQ/BT computer monitor 27" 1920 x 1080 pixels Full HD LED Black as supplied by the manufacturer

Elegant 27″ IPS monitor with DisplayPort
The AOC I2790VQ boasts a durable stand in titanium grey finish and an elegant 3-sided frameless design. Its 27-inch IPS panel with Full HD resolution offers great versatility through good colour accuracy and wide gamut coverage.

The AOC I2790VQ from AOC’s 90 series (Pro-line) brings an appealing design and functionality together for business users and prosumers. Its 27-inch IPS panel produces crisp, vivid imagery in Full HD resolution, while offering viewing angles of up to 178°. The 90% NTSC and 100% sRGB gamut coverage is accompanied with an accurate colour reproduction and good colour uniformity, delivering the needs of photo/video editors. Its HDMI, VGA and DisplayPort inputs offer a variety of connection options. Users spending long hours in front of a monitor will be relieved with the Flicker-Free technology reducing flicker by regulating backlight with a DC system, and the Low Blue Light mode reducing the harmful short wavelength blue light. The energy-efficient I2790VQ is also certified with ecolabels such as Energy Star, EPEAT and TCO. It is equipped with an Off Timer powering the monitor down after a specified time, and an Eco-mode which adapts the screen to various types of content (Text / Internet / Game / Movie / Sport) to reduce energy consumption. Built-in speakers eliminate the clutter caused by external speakers and cables.

Short summary description AOC 90 Series I2790VQ/BT computer monitor 27" 1920 x 1080 pixels Full HD LED Black:
This short summary of the AOC 90 Series I2790VQ/BT computer monitor 27" 1920 x 1080 pixels Full HD LED Black data-sheet is auto-generated and uses the product title and the first six key specs.

AOC 90 Series I2790VQ/BT, 27", 1920 x 1080 pixels, Full HD, LED, 4 ms, Black

Long summary description AOC 90 Series I2790VQ/BT computer monitor 27" 1920 x 1080 pixels Full HD LED Black:
This is an auto-generated long summary of AOC 90 Series I2790VQ/BT computer monitor 27" 1920 x 1080 pixels Full HD LED Black based on the first three specs of the first five spec groups.

AOC 90 Series I2790VQ/BT. Display diagonal: 27", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting. Product color: Black

Frameless design

Besides looking modern and attractive, frameless designs enable seamless multi-monitor setups. Your cursor/windows will not be lost anymore in the dark abyss of bezels, when many displays are placed side by side.

WIDE COLOR GAMUT

When you are enjoying photos, videos or games, we want your screen content to look as lifelike as possible. That is why this display comes with Wide Colour Gamut technology, which means that it is able to display a lot more colours than conventional monitors. This is achieved through a special hardware solution, not through mere software adjustments. The result: true-to-life images with fine details that become visible thanks to the broader colour palette.

IPS Panel

IPS panel ensures an excellent viewing experience with lifelike yet brilliant and accurate colours. Colours look consistent no matter from which angle you look at the display

Flicker Free

AOC Flicker-Free Technology utilises a DC (Direct Current) backlight panel, reducing flickering light levels. With eye strain and fatigue absolutely minimized, feel free to enjoy those long, intense gaming sessions in comfort!

Speakers

Built-in speakers make it easy to catch up with family, friends and colleagues. For movies, music, games and more, you’ll enjoy quality audio without the hassle of connecting external speakers.

Display
Display diagonal *
27"
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
IPS
Backlight type
W-LED
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time *
4 ms
Screen shape *
Flat
Supported graphics resolutions
1920 x 1080 (HD 1080)
Supported video modes
1080p
Aspect ratio
16:9
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
100000000:1
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colors *
16.7 million colors
Pixel pitch
0.0123 x 0.0123" (0.311 x 0.311 mm)
Horizontal scan range
30 - 83 kHz
Vertical scan range
50 - 76 Hz
Viewable size, horizontal
23.5" (59.8 cm)
Viewable size, vertical
13.2" (33.6 cm)
Display diagonal (metric)
27" (68.6 cm)
Surface hardness
3H
sRGB coverage (typical)
100%
Pixel frequency
170 MHz
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
Flicker-free technology
Yes
Low Blue Light technology
Yes
Multimedia
Number of speakers
2
RMS rated power
2 W
Built-in speaker(s) *
Yes
Built-in camera *
No
Design
Market positioning *
Business
Product color *
Black
Frameless design
Yes
Front bezel color
Gray
Detachable stand
Yes
Feet color
Gray
Ports & interfaces
Built-in USB hub *
No
VGA (D-Sub) ports quantity
1
DVI port
No
HDMI ports quantity
1
HDMI version
1.4
DisplayPorts quantity
1
DisplayPort version
1.2
Headphone out *
Yes
Headphone outputs
1
Headphone connectivity
3.5 mm
HDCP
Yes
Mobile High-Definition Link (MHL)
No
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Cable lock slot type
Kensington
Height adjustment *
No
Pivot
No
Swiveling
No
Tilt adjustment
Yes
Tilt angle range
-3.5 - 19.5°
On Screen Display (OSD)
Yes
On Screen Display (OSD) languages
Simplified Chinese, Traditional Chinese, Croatian, Czech, German, Dutch, English, Spanish, Finnish, French, Italian, Japanese, Korean, Polish, Portuguese, Russian, Swedish, Turkish, Ukrainian
Number of OSD languages
16
Plug and Play
Yes
LED indicators
Yes
Power
Energy efficiency class (SDR) *
E
Energy consumption (SDR) per 1000 hours *
19 kWh
Power consumption (typical) *
22 W
Power consumption (standby) *
0.5 W
Power consumption (off)
0.5 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Energy efficiency scale
A to G
External power adapter
No
Weight & dimensions
Width (with stand)
24.1" (612.6 mm)
Depth (with stand)
7.86" (199.7 mm)
Height (with stand)
17.8" (453.2 mm)
Weight (with stand)
10.4 lbs (4.7 kg)
Width (without stand)
24.1" (612.6 mm)
Depth (without stand)
1.78" (45.3 mm)
Height (without stand)
14.3" (362.1 mm)
Weight (without stand)
6.61 lbs (3 kg)
Packaging data
Package width
27.7" (703 mm)
Package depth
18.4" (467 mm)
Package height
7.28" (185 mm)
Package weight
14.8 lbs (6.71 kg)
Package type
Box
VGA cable length
70.9" (1.8 m)
Packaging content
Stand included
Yes
Cables included
AC, DisplayPort, HDMI, VGA
HDMI cable length
70.9" (1.8 m)
Power cable length
70.9" (1.8 m)
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Other features
Exterior finish type
Textured
Recyclable packaging material
100%
Heavy metals free
Hg (mercury)
Bezel thickness type
Frameless
Compliance certificates
RoHS
Mean time between failures (MTBF)
50000 h
Light effects
No
Certification
True
Logistics data
Harmonized System (HS) code
85285210
Source Testseek summary Average rating
Reviews
Updated:
2017-08-31 05:26:37
Uk has collected 1 expert review for AOC 90 Series I2790VQ/BT computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Country Distributor
Italia 1 distributor(s)
Deutschland 1 distributor(s)
United Kingdom 3 distributor(s)
Nederland 1 distributor(s)