location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Antec Case Fan PRO 80mm DBB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Antec Check ‘Antec’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Case Fan PRO 80mm DBB
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PRO 80MM DBB
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Antec: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 57542
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Long product name Antec Case Fan PRO 80mm DBB :
The short editorial description of Antec Case Fan PRO 80mm DBB

Antec Case Fan PRO 80mm DBB
More>>>
Short summary description Antec Case Fan PRO 80mm DBB:
This short summary of the Antec Case Fan PRO 80mm DBB data-sheet is auto-generated and uses the product title and the first six key specs.

Antec Case Fan PRO 80mm DBB, Fan, 30 dB

Long summary description Antec Case Fan PRO 80mm DBB:
This is an auto-generated long summary of Antec Case Fan PRO 80mm DBB based on the first three specs of the first five spec groups.

Antec Case Fan PRO 80mm DBB. Type: Fan, Noise level (high speed): 30 dB

Brand Image Article code product Stock Price from
Antec

Antec Case Fan PRO 80mm Computer case
(show image)
PRO 80MM Case Fan PRO 80mm 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)