location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Antec NSK3480 Micro Tower Black, Silver 380 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Antec Check ‘Antec’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NSK3480
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0-761345-00391-9 show
Show alternative article codes used in the online market place
Category:
A computer case, also known as a chassis, is an empty metal shell used to protect computer components.
Computer Cases Check ‘Antec’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Antec: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27671
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Apr 2023 09:44:37
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Antec NSK3480 Micro Tower Black, Silver 380 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Micro Tower PC
  • - micro ATX, Mini-ITX
  • - Supported HDD sizes: 3.5"
  • - Number of 5.25" bays: 2
  • - Power supply included 380 W
  • - Black, Silver
Long product name Antec NSK3480 Micro Tower Black, Silver 380 W :
The short editorial description of Antec NSK3480 Micro Tower Black, Silver 380 W

Micro ATX Tower, 380W, 2 x 5.25", 2 x 3.5", 2 x USB 2.0, IEE 1394
More>>>
Short summary description Antec NSK3480 Micro Tower Black, Silver 380 W:
This short summary of the Antec NSK3480 Micro Tower Black, Silver 380 W data-sheet is auto-generated and uses the product title and the first six key specs.

Antec NSK3480, Micro Tower, PC, Black, Silver, micro ATX, Mini-ITX, 380 W, Top

Long summary description Antec NSK3480 Micro Tower Black, Silver 380 W:
This is an auto-generated long summary of Antec NSK3480 Micro Tower Black, Silver 380 W based on the first three specs of the first five spec groups.

Antec NSK3480. Form factor: Micro Tower, Type: PC, Product color: Black, Silver. Power supply: 380 W, Power supply location: Top. Front fans diameters supported: 92 mm, Rear fans installed: 1x 120 mm, Rear fans diameters supported: 120 mm. Supported HDD sizes: 3.5". Width: 11" (280 mm), Depth: 14" (355 mm), Height: 13.7" (349 mm)

Source Testseek summary Average rating
Reviews
Updated:
2014-09-05 02:40:21
Uk has collected 2 expert reviews for Antec NSK3480 Micro Tower Black, Silver 380 W but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
overclockersclub.com
Updated:
2014-09-05 02:40:21
Choosing a case for a new build means different things for different individuals. An enthusiast, most likely, will want the latest and greatest mid to full size tower with plenty of cooling capacity, so temperatures of the internal components stay nic...
Good Effective cooling, Price, Efficient Power supply 80 rating, Easy cooling upgrades, Quiet cooling, Low noise output...
Bad Hard drive location in the upper chamber...
Bottom line What is my impression of this case? With the modest system that was installed into it it cooled well, and had ample room to install additional expansion cards and drives(within reason). Upgrades to the cooling capacity can be accomplished by adding tw...
0%
silentpcreview.com
Updated:
2014-09-05 02:40:21
Antec has updated its popular NSK-3300 with a new power supply and some tweaks to airflow and cable management. The power supply is its 80-Plus EarthWatts, making the NSK-3480 the first 80-Plus certified...
Bottom line The NSK-3480 is a worthwhile upgrade to an already excellent case. The new power supply is 80-Plus and has higher capacity, longer cables, and quieter performance than the original SFX12V unit shipped with the NSK-3300. The remaining tweaks are minor...
0%