location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Amped Wireless APA20 wireless access point 1200 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Amped Wireless Check ‘Amped Wireless’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
APA20
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
APA20
Category:
With a WLAN (Wireless Local Area Network) access point you can build your own wireless network and share network resources like printers and storage space. You can even share one internet connection with your entire wireless local area network by connecting your access point (by Ethernet) to your (A)DSL or cable modem with built in router/DHCP server!
Wireless Access Points Check ‘Amped Wireless’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Amped Wireless: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32571
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Amped Wireless APA20 wireless access point 1200 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 2.4 GHz 300 Mbit/s
  • - 5 GHz 867 Mbit/s
  • - Maximum data transfer rate: 1200 Mbit/s
  • - IEEE 802.11a, IEEE 802.11ac, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n
  • - WEP, WPA, WPA2, WPS
  • - Antennas quantity: 3 Detachable antenna
Guarantee: 1 Year
Long product name Amped Wireless APA20 wireless access point 1200 Mbit/s :
The short editorial description of Amped Wireless APA20 wireless access point 1200 Mbit/s

High Power 700mW, Dual Band, 802.11a/b/g/n/ac, Gigabit Ethernet, 5x RJ-45, USB 2.0, WEP/WPS/WPA/WPA2/WPA Mixed
More>>>
Short summary description Amped Wireless APA20 wireless access point 1200 Mbit/s:
This short summary of the Amped Wireless APA20 wireless access point 1200 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

Amped Wireless APA20, 2.4 GHz, 5 GHz, 1200 Mbit/s, WEP, WPA, WPA2, WPS, 10,100,1000 Mbit/s

Long summary description Amped Wireless APA20 wireless access point 1200 Mbit/s:
This is an auto-generated long summary of Amped Wireless APA20 wireless access point 1200 Mbit/s based on the first three specs of the first five spec groups.

Amped Wireless APA20. 2.4 GHz, 5 GHz, Maximum data transfer rate: 1200 Mbit/s. Security algorithms: WEP, WPA, WPA2, WPS. Ethernet LAN data rates: 10,100,1000 Mbit/s