Amitech 32" TV 949W Full HD og DVD, 32", 1920 x 1080 pixels, Full HD, LCD, White
Amitech 32" TV 949W Full HD og DVD. Display diagonal: 32", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Display brightness: 500 cd/m², Response time: 8 ms, Contrast ratio (typical): 3000:1, Native aspect ratio: 16:9. Product color: White