location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Amica 57GE3.43HZPTA(XX) cooker Freestanding cooker Electric Gas Stainless steel A

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Amica Check ‘Amica’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
57GE3.43HZPTA(XX)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
57GE3.43HZPTA(XX) show
Show alternative article codes used in the online market place
Category:
Appliance used for cooking food, typically consisting of an oven, hob, and grill and powered by gas or electricity.
Cookers Check ‘Amica’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Amica: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5060
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:41:33
The date of the most recent change of the data-sheet in Icecat's system
EU Energy Label (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Amica 57GE3.43HZPTA(XX) cooker Freestanding cooker Electric Gas Stainless steel A
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Freestanding cooker Gas Oven power source: Electric Stainless steel
  • - Built-in display Storage compartment
  • - Number of cooking zones: 4 zone(s)
  • - Electronic ignition
  • - Oven net capacity: 62 L
  • - Grill Number of functions: 10 Fast heat Defrost function
  • - Cool door
  • - 0.99 kWh
More>>>
Short summary description Amica 57GE3.43HZPTA(XX) cooker Freestanding cooker Electric Gas Stainless steel A:
This short summary of the Amica 57GE3.43HZPTA(XX) cooker Freestanding cooker Electric Gas Stainless steel A data-sheet is auto-generated and uses the product title and the first six key specs.

Amica 57GE3.43HZPTA(XX), Freestanding cooker, Stainless steel, Rotary, Front, Electronic, Enamel

Long summary description Amica 57GE3.43HZPTA(XX) cooker Freestanding cooker Electric Gas Stainless steel A:
This is an auto-generated long summary of Amica 57GE3.43HZPTA(XX) cooker Freestanding cooker Electric Gas Stainless steel A based on the first three specs of the first five spec groups.

Amica 57GE3.43HZPTA(XX). Product type: Freestanding cooker, Product color: Stainless steel, Control type: Rotary. Hob type: Gas, Number of cooking zones: 4 zone(s), Top surface type: Enamel steel. Oven size: Medium, Oven power source: Electric, Oven net capacity: 62 L. Energy efficiency class: A, Energy consumption (conventional): 0.99 kWh, Energy consumption (forced convection): 0.86 kWh. Width: 19.7" (500 mm), Depth: 23.6" (600 mm), Height: 33.5" (850 mm)