A8-3870 4C, 3000 MHz, Socket FM1, 4MB L2, 100W, Radeon HD 6550D GPU
AMD A series A8-3870, AMD A8, Socket FM1 uPGA, 32 nm, AMD, A8-3870, 3 GHz
AMD A series A8-3870. Processor family: AMD A8, Processor socket: Socket FM1 uPGA, Processor lithography: 32 nm. Memory channels: Dual-channel. On-board graphics card model: AMD Radeon HD 6550D. Market segment: Desktop. Size (imperial): 1.57"