AMD logo

AMD 100-505176 graphics card GDDR2

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24354
Info modified on:
21 Oct 2022, 10:14:32
Long product name AMD 100-505176 graphics card GDDR2:

ATI FireMV 2250 - PCI-E x16 - 256MB

Short summary description AMD 100-505176 graphics card GDDR2:

AMD 100-505176, GDDR2, 128 bit, 2048 x 1536 pixels, PCI Express x16

Long summary description AMD 100-505176 graphics card GDDR2:

AMD 100-505176. Graphics card memory type: GDDR2, Memory bus: 128 bit. Maximum resolution: 2048 x 1536 pixels. DirectX version: 9.0, Dual Link DVI. Interface type: PCI Express x16. Cooling type: Active

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.