Altec Lansing logo

Altec Lansing MX5021 Speakerset Blk speaker set 90 W 2.1 channels 20 W

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39332
Info modified on:
21 Oct 2022, 10:14:32
Long product name Altec Lansing MX5021 Speakerset Blk speaker set 90 W 2.1 channels 20 W:

MX5021 Speakerset Blk: Classic Home Audio Style And Performance!

Short summary description Altec Lansing MX5021 Speakerset Blk speaker set 90 W 2.1 channels 20 W:

Altec Lansing MX5021 Speakerset Blk, 2.1 channels, 90 W, 10%, 80 dB, 20 W, 150 - 18000 Hz

Long summary description Altec Lansing MX5021 Speakerset Blk speaker set 90 W 2.1 channels 20 W:

Altec Lansing MX5021 Speakerset Blk. Audio output channels: 2.1 channels, RMS rated power: 90 W. Total Harmonic Distortion (THD): 10%, Signal-to-Noise Ratio (SNR): 80 dB. Satellite speakers RMS power: 20 W, Satellite speaker frequency range: 150 - 18000 Hz. Subwoofer RMS power: 50 W, Subwoofer frequency range: 40 - 150 Hz, Subwoofer dimensions (WxHxD): 8.66 x 12.2 x 15.7" (220 x 310 x 398 mm). Dimensions (WxDxH): 5.2 x 2.48 x 10.2" (132 x 63 x 260 mm)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.