location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Alpine SPG-13C2 car speaker 2-way 200 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Alpine Check ‘Alpine’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SPG-13C2
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SPG-13C2 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4958043518180
Category:
Loudspeakers found in cars can be used to play the radio, tapes, or digital output (MP3s etc).
Car Speakers Check ‘Alpine’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Alpine: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19771
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 11:32:48
The date of the most recent change of the data-sheet in Icecat's system
Long product name Alpine SPG-13C2 car speaker 2-way 200 W :
The short editorial description of Alpine SPG-13C2 car speaker 2-way 200 W

SPG-13C2 - 5-1/4" (13cm) Coaxial 2-Way Speaker
More>>>
Short summary description Alpine SPG-13C2 car speaker 2-way 200 W:
This short summary of the Alpine SPG-13C2 car speaker 2-way 200 W data-sheet is auto-generated and uses the product title and the first six key specs.

Alpine SPG-13C2, 2-way, 200 W, 50 W, 4 Ω, 87.5 dB, 82 - 20000 Hz

Long summary description Alpine SPG-13C2 car speaker 2-way 200 W:
This is an auto-generated long summary of Alpine SPG-13C2 car speaker 2-way 200 W based on the first three specs of the first five spec groups.

Alpine SPG-13C2. Speaker type: 2-way, Peak power: 200 W, Rated power: 50 W. Woofer diameter: 4.33" (11 cm), Tweeter diameter: 0.787" (2 cm). Woofer magnet type: Ferrite

Brand Image Article code product Stock Price from
Alpine

Alpine SPR-17C car speaker 2-way 300 W
(show image)
SPR-17C SPR-17C 0.00
(excl. VAT)
0 (incl. VAT)
Alpine

Alpine SPR-13S car speaker 2-way 300 W
(show image)
SPR-13S SPR-13S 0.00
(excl. VAT)
0 (incl. VAT)
Alpine

Alpine SPG-69C3 car speaker 3-way 350 W
(show image)
SPG-69C3 SPG-69C3 0.00
(excl. VAT)
0 (incl. VAT)
Alpine

Alpine SPG-69C2 car speaker 2-way 300 W
(show image)
SPG-69C2 SPG-69C2 0.00
(excl. VAT)
0 (incl. VAT)
Alpine

Alpine SPG-17CS car speaker 2-way 280 W
(show image)
SPG-17CS SPG-17CS 0.00
(excl. VAT)
0 (incl. VAT)