location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Allied Telesis AT-XEM-STK network switch component

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Allied Telesis Check ‘Allied Telesis’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AT-XEM-STK
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AT-XEM-STK show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0767035185828 show
Category:
A network switch is a computer networking device that links network segments or network devices. The term commonly refers to a multi-port network bridge that processes and routes data at the data link layer (layer 2) of the OSI model. Switches that additionally process data at the network layer (layer 3) and above are often called layer-3 switches or multilayer switches. A network switch is made up of network switch components.
Network Switch Components Check ‘Allied Telesis’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Allied Telesis: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48339
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Long product name Allied Telesis AT-XEM-STK network switch component :
The short editorial description of Allied Telesis AT-XEM-STK network switch component

High Speed Stacking Module
More>>>
Allied Telesis AT-XEM-STK network switch component:
The official marketing text of Allied Telesis AT-XEM-STK network switch component as supplied by the manufacturer

High speed stacking module providing stackability for switches running the AlliedWare Plus™ Operating System:
- AT-SBx908.
- AT-x900-24X.
- AT-x900-12XT/S.

Features
High speed 30Gbps links
Must be used in conjuction with either AT-XEM-STK-CBL0.5 or AT-XEM-STK-CBL2.0 stacking cables
Cables sold separately

Short summary description Allied Telesis AT-XEM-STK network switch component:
This short summary of the Allied Telesis AT-XEM-STK network switch component data-sheet is auto-generated and uses the product title and the first six key specs.

Allied Telesis AT-XEM-STK, 30 Gbit/s, 4.29 x 9.96 x 1.77" (109 x 253 x 45 mm), 28.9 oz (820 g), AT-x900-24XT AT-x900-12XT/S AT-x900-24XS

Long summary description Allied Telesis AT-XEM-STK network switch component:
This is an auto-generated long summary of Allied Telesis AT-XEM-STK network switch component based on the first three specs of the first five spec groups.

Allied Telesis AT-XEM-STK. Data transfer rate: 30 Gbit/s. Dimensions (WxDxH): 4.29 x 9.96 x 1.77" (109 x 253 x 45 mm), Weight: 28.9 oz (820 g). Compatible operating systems: AT-x900-24XT AT-x900-12XT/S AT-x900-24XS

Network
Data transfer rate
30 Gbit/s
Weight & dimensions
Dimensions (WxDxH)
4.29 x 9.96 x 1.77" (109 x 253 x 45 mm)
Weight & dimensions
Weight
28.9 oz (820 g)
Software
Compatible operating systems
AT-x900-24XT AT-x900-12XT/S AT-x900-24XS
Country Distributor
Italia 2 distributor(s)
Sverige 2 distributor(s)
United Kingdom 4 distributor(s)
Danmark 2 distributor(s)
Suomi 1 distributor(s)