location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Allied Telesis Redundant Power Supply Module incl. 1x AT-PWR3101 Power supply installed power supply unit 450 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Allied Telesis Check ‘Allied Telesis’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Redundant Power Supply Module incl. 1x AT-PWR3101 Power supply installed
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AT-RPS3104
Category:
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
Power Supply Units Check ‘Allied Telesis’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Allied Telesis: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16431
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Long product name Allied Telesis Redundant Power Supply Module incl. 1x AT-PWR3101 Power supply installed power supply unit 450 W :
The short editorial description of Allied Telesis Redundant Power Supply Module incl. 1x AT-PWR3101 Power supply installed power supply unit 450 W

Redundant Power Supply Module incl. 1x AT-PWR3101 Power supply installed
More>>>
Allied Telesis Redundant Power Supply Module incl. 1x AT-PWR3101 Power supply installed power supply unit 450 W:
The official marketing text of Allied Telesis Redundant Power Supply Module incl. 1x AT-PWR3101 Power supply installed power supply unit 450 W as supplied by the manufacturer

The Allied Telesis AT-RPS3104 and AT-PWR3101
switch accessories provide optional redundant
power options to a range of Allied Telesis
switches. Installing a redundant power supply
increases network reliability, as the switch can
continue to operate in the event of a failure of
the switch’s main internal power supply, or that
of the redundant power supply. Failure of either
power supply causes an event to be sent to a
Network Management System (NMS) allowing
a network administrator to take the appropriate
remedial action, thus averting a catastrophic
failure on the network.

Short summary description Allied Telesis Redundant Power Supply Module incl. 1x AT-PWR3101 Power supply installed power supply unit 450 W:
This short summary of the Allied Telesis Redundant Power Supply Module incl. 1x AT-PWR3101 Power supply installed power supply unit 450 W data-sheet is auto-generated and uses the product title and the first six key specs.

Allied Telesis Redundant Power Supply Module incl. 1x AT-PWR3101 Power supply installed, 450 W, 100 - 240 V, 0 - 40 °C, -25 - 70 °C, 5 - 85%, 16.3 lbs (7.4 kg)

Long summary description Allied Telesis Redundant Power Supply Module incl. 1x AT-PWR3101 Power supply installed power supply unit 450 W:
This is an auto-generated long summary of Allied Telesis Redundant Power Supply Module incl. 1x AT-PWR3101 Power supply installed power supply unit 450 W based on the first three specs of the first five spec groups.

Allied Telesis Redundant Power Supply Module incl. 1x AT-PWR3101 Power supply installed. Total power: 450 W, AC input voltage: 100 - 240 V. Weight: 16.3 lbs (7.4 kg). Dimensions (WxDxH): 17.2 x 16 x 2.5" (438 x 406 x 63.5 mm)

Power
Total power *
450 W
AC input voltage *
100 - 240 V
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-25 - 70 °C
Operational conditions
Operating relative humidity (H-H)
5 - 85%
Weight & dimensions
Weight
16.3 lbs (7.4 kg)
Other features
Dimensions (WxDxH)
17.2 x 16 x 2.5" (438 x 406 x 63.5 mm)
Redundant power supply (RPS) support
Yes
Brand Image Article code product Stock Price from
Allied Telesis Redundant Power Supply Module for AT-RPS3104 chassis power supply unit 450 W Allied Telesis Redundant Power Supply Module for AT-RPS3104 chassis power supply unit 450 W
(show image)
AT-PWR3101 Redundant Power Supply Module for AT-RPS3104 chassis 0.00
(excl. VAT)
0 (incl. VAT)