Allied Telesis logo

Allied Telesis 1000LX Gigabit Interface Converter (GBIC), 20km network media converter 1000 Mbit/s 1310 nm

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47346
Info modified on:
21 Oct 2022, 10:14:07
Guarantee:
Lifetime
Long product name Allied Telesis 1000LX Gigabit Interface Converter (GBIC), 20km network media converter 1000 Mbit/s 1310 nm:

1000LX Gigabit Interface Converter (GBIC), 20km, based on 9 Micron fibre

Allied Telesis 1000LX Gigabit Interface Converter (GBIC), 20km network media converter 1000 Mbit/s 1310 nm:

Industry Standard
The G8 series offers the latest industry standard in flexible, full-duplex Gigabit Ethernet connectivity. These hot-swappable, fibre interfaces simply plug into a GBIC slot on Allied Telesyn GBIC compatible Layer 2 switches.The migration path to Gigabit Ethernet has never been easier.

Options
The G8 series offers short-haul and long-haul
solutions. From the inexpensive AT-G8SX to
the far-reaching AT-G8LX70, you have the
option to extend your network to the
distances that meet your price/performance
needs.The CWDM version allows you to take
advantage the CWDM technology in an
existing network infrastructure, maximizing
fiber efficiency.

Features:
• Copper and fibre Gigabit solutions
• Compact size
• Flexible architecture
• Plug & Play ease of use
• Fault tolerant driver support
• 'Coloured' wavelength for CWDM use
• Self-locking mechanism

Short summary description Allied Telesis 1000LX Gigabit Interface Converter (GBIC), 20km network media converter 1000 Mbit/s 1310 nm:

Allied Telesis 1000LX Gigabit Interface Converter (GBIC), 20km, 1000 Mbit/s, 1000Base-LX, 1310 nm, IEEE 802.3z, Gigabit Ethernet, GBIC

Long summary description Allied Telesis 1000LX Gigabit Interface Converter (GBIC), 20km network media converter 1000 Mbit/s 1310 nm:

Allied Telesis 1000LX Gigabit Interface Converter (GBIC), 20km. Maximum data transfer rate: 1000 Mbit/s, Cabling technology: 1000Base-LX. Wavelength: 1310 nm. Compliance industry standards: IEEE 802.3z. Data link protocols: Gigabit Ethernet, Interface: GBIC, Form factor: Plug-in

Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.