location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Allied Telesis 10/100TX x 16 ports unmanaged FE Switch +1x 100FX (MT) White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Allied Telesis Check ‘Allied Telesis’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
10/100TX x 16 ports unmanaged FE Switch +1x 100FX (MT)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AT-FS717FC/MT
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘Allied Telesis’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Allied Telesis: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25243
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Allied Telesis 10/100TX x 16 ports unmanaged FE Switch +1x 100FX (MT) White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Unmanaged
  • - Basic switching RJ-45 Ethernet ports quantity: 16
  • - MAC address table: 4000 entries
  • - Rack mounting
Long product name Allied Telesis 10/100TX x 16 ports unmanaged FE Switch +1x 100FX (MT) White :
The short editorial description of Allied Telesis 10/100TX x 16 ports unmanaged FE Switch +1x 100FX (MT) White

10/100TX x 16 ports unmanaged FE Switch +1x 100FX (MT)
More>>>
Allied Telesis 10/100TX x 16 ports unmanaged FE Switch +1x 100FX (MT) White:
The official marketing text of Allied Telesis 10/100TX x 16 ports unmanaged FE Switch +1x 100FX (MT) White as supplied by the manufacturer

The AT-FS717FC is an ideal fit for small business networks. The robust metal chassis can be mounted to the wall or desktop. The AT-FS717FC is fully auto-configuring, which means minimal set up for you. Auto-sensing ports connect existing 10Mbps Ethernet and 100Mbps Fast Ethernet UTP devices seamlessly. Auto MDI/MDIX on all ports easily connect other hubs and switches. The user friendly front panel shows ongoing switch status and simplifies troubleshooting.

Short summary description Allied Telesis 10/100TX x 16 ports unmanaged FE Switch +1x 100FX (MT) White:
This short summary of the Allied Telesis 10/100TX x 16 ports unmanaged FE Switch +1x 100FX (MT) White data-sheet is auto-generated and uses the product title and the first six key specs.

Allied Telesis 10/100TX x 16 ports unmanaged FE Switch +1x 100FX (MT), Unmanaged, Full duplex, Rack mounting

Long summary description Allied Telesis 10/100TX x 16 ports unmanaged FE Switch +1x 100FX (MT) White:
This is an auto-generated long summary of Allied Telesis 10/100TX x 16 ports unmanaged FE Switch +1x 100FX (MT) White based on the first three specs of the first five spec groups.

Allied Telesis 10/100TX x 16 ports unmanaged FE Switch +1x 100FX (MT). Switch type: Unmanaged. Basic switching RJ-45 Ethernet ports quantity: 16. Full duplex. MAC address table: 4000 entries. Networking standards: IEEE 802.1W, IEEE 802.3, IEEE 802.3u, IEEE 802.3x. Rack mounting

Management features
Switch type *
Unmanaged
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
16
Network
Networking standards *
IEEE 802.1W, IEEE 802.3, IEEE 802.3u, IEEE 802.3x
Full duplex
Yes
Data transmission
MAC address table *
4000 entries
Maximum data transfer rate
0.1 Gbit/s
Packet buffer memory
0.256 MB
Security
MAC address filtering
Yes
Design
Rack mounting *
Yes
Product color
White
LED indicators
Yes
Design
Certification
FCC A, EN55022, CE Mark, UL, CSA, VCCI A, EN60950 (TUV), EN55024
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
No
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Storage relative humidity (H-H)
0 - 95%
Weight & dimensions
Weight
32.8 oz (931 g)
Other features
Data transfer rate
10 Mbit/s
Dimensions (WxDxH)
11.6 x 4.53 x 1.57" (295 x 115 x 40 mm)
Connectivity technology
Wired
Connectivity LEDs
Yes
Size (imperial)
19"
Brand Image Article code product Stock Price from
Allied Telesis 10/100TX x 24 ports WebSmart Switch w/ 1000T/SFP x 2 Managed Allied Telesis 10/100TX x 24 ports WebSmart Switch w/ 1000T/SFP x 2 Managed
(show image)
AT-FS750/24 10/100TX x 24 ports WebSmart Switch w/ 1000T/SFP x 2 0.00
(excl. VAT)
0 (incl. VAT)
Allied Telesis AT-8000S/24 Layer 2 Stackable Fast Ethernet Switch Managed L2 Allied Telesis AT-8000S/24 Layer 2 Stackable Fast Ethernet Switch Managed L2
(show image)
AT-8000S/24 AT-8000S/24 Layer 2 Stackable Fast Ethernet Switch 0.00
(excl. VAT)
0 (incl. VAT)