location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Allied Telesis 10/100TX x 4 ports plus 1 x 100FX(ST) unmanaged FE Switch w/ ext. PSU White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Allied Telesis Check ‘Allied Telesis’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
10/100TX x 4 ports plus 1 x 100FX(ST) unmanaged FE Switch w/ ext. PSU
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AT-FS705EFC/ST
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘Allied Telesis’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Allied Telesis: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26758
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Long product name Allied Telesis 10/100TX x 4 ports plus 1 x 100FX(ST) unmanaged FE Switch w/ ext. PSU White :
The short editorial description of Allied Telesis 10/100TX x 4 ports plus 1 x 100FX(ST) unmanaged FE Switch w/ ext. PSU White

10/100TX x 4 ports plus 1 x 100FX(ST) unmanaged FE Switch w/ ext. PSU
More>>>
Allied Telesis 10/100TX x 4 ports plus 1 x 100FX(ST) unmanaged FE Switch w/ ext. PSU White:
The official marketing text of Allied Telesis 10/100TX x 4 ports plus 1 x 100FX(ST) unmanaged FE Switch w/ ext. PSU White as supplied by the manufacturer

High Performance
Providing powerful 10/100 switching solutions
with 100FX backbone connectivity to desktop
and small network environments, Allied Telesis’
AT-FS700FC series switches enable customers
to expand their fiber and copper networks
as they grow.The very affordable switches are
plug-and-play and feature auto-negotiating
10/100 ports automatically detect speed and
duplex modes of attached devices, enabling
the switch to automatically configure for the
best possible performance.
The high-speed, auto-sensing, 10/100Mbps
ports of the FS700FC series are speed
auto-negotiating and feature a full/half duplex
automatic configuration. Auto MDI/ MDI-X on
every 10/100TX port allows more flexibility
by enabling network administrators to cascade
the switches. Built using advanced technology
solutions, AT-FS700FC switches ensure
non-blocking wirespeed filtering and forwarding
of traffic, providing even more performance.

Flexibility
The AT-FS705EFC is wall-mountable, and
provides an additional fiber optic interface port
to allow deployment up to 2km from other
network connections.

Simplified Installation
The AT-FS705EFC switch is fully auto-configuring
requiring minimal set-up by the user and can
be installed in minutes.The auto-sensing ports
allow seamless and simple connectivity between
existing 10Mbps Ethernet and 100Mbps Fast
Ethernet UTP devices. Finally, easy to read front
panel LEDs show ongoing switch status and
simplify troubleshooting.

Quality & Reliability
Allied Telesis is a worldwide leader in
unmanaged Ethernet switches. Shipping more
than 250,000 unmanaged switches each year,
Allied Telesis offers proven reliability and
industry recognized quality.

Short summary description Allied Telesis 10/100TX x 4 ports plus 1 x 100FX(ST) unmanaged FE Switch w/ ext. PSU White:
This short summary of the Allied Telesis 10/100TX x 4 ports plus 1 x 100FX(ST) unmanaged FE Switch w/ ext. PSU White data-sheet is auto-generated and uses the product title and the first six key specs.

Allied Telesis 10/100TX x 4 ports plus 1 x 100FX(ST) unmanaged FE Switch w/ ext. PSU, Unmanaged

Long summary description Allied Telesis 10/100TX x 4 ports plus 1 x 100FX(ST) unmanaged FE Switch w/ ext. PSU White:
This is an auto-generated long summary of Allied Telesis 10/100TX x 4 ports plus 1 x 100FX(ST) unmanaged FE Switch w/ ext. PSU White based on the first three specs of the first five spec groups.

Allied Telesis 10/100TX x 4 ports plus 1 x 100FX(ST) unmanaged FE Switch w/ ext. PSU. Switch type: Unmanaged. Basic switching RJ-45 Ethernet ports quantity: 4

Management features
Switch type *
Unmanaged
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
4
Data transmission
Maximum data transfer rate
0.1 Gbit/s
Security
MAC address filtering
Yes
Protocols
Data link protocols
Ethernet/Fast Ethernet
Design
Product color
White
LED indicators
Yes
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
No
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Storage relative humidity (H-H)
0 - 95%
Weight & dimensions
Weight
12.7 oz (360 g)
Other features
Data transfer rate
10 Mbit/s
Dimensions (WxDxH)
7.05 x 3.86 x 0.669" (179 x 98 x 17 mm)
Brand Image Article code product Stock Price from
Allied Telesis 10/100TX x 24 ports WebSmart Switch w/ 1000T/SFP x 2 Managed Allied Telesis 10/100TX x 24 ports WebSmart Switch w/ 1000T/SFP x 2 Managed
(show image)
AT-FS750/24 10/100TX x 24 ports WebSmart Switch w/ 1000T/SFP x 2 0.00
(excl. VAT)
0 (incl. VAT)
Allied Telesis AT-8000S/24 Layer 2 Stackable Fast Ethernet Switch Managed L2 Allied Telesis AT-8000S/24 Layer 2 Stackable Fast Ethernet Switch Managed L2
(show image)
AT-8000S/24 AT-8000S/24 Layer 2 Stackable Fast Ethernet Switch 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)