Allied Telesis logo

Allied Telesis AT-9424Ts Managed L3

Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77985
Info modified on:
21 Oct 2022, 10:14:32
Long product name Allied Telesis AT-9424Ts Managed L3:

AT-9424Ts, 10/100/1000T x 24 ports with 4 combo SFP bays and optional stacking ports

Allied Telesis AT-9424Ts Managed L3:

The 9424Ts is a Gigabit Ethernet Layer 3 switch with stacking capabilities and four SFP bays. It comes in a 1 RU form factor and provides rich QoS and IGMP capabilities for voice and video enabled networks. Traffic flows freely between switches with 48Gbps stacking bandwidth.

The 9424Ts also offers an extensive set of standards-based features to ensure ease of management and integration into existing networks. Use the 9424Ts as an affordable complement to 9400S/XP switch models to provide 10GbE connectivity to the core.

Short summary description Allied Telesis AT-9424Ts Managed L3:

Allied Telesis AT-9424Ts, Managed, L3, Full duplex

Long summary description Allied Telesis AT-9424Ts Managed L3:

Allied Telesis AT-9424Ts. Switch type: Managed, Switch layer: L3. Basic switching RJ-45 Ethernet ports quantity: 24. Full duplex. MAC address table: 16000 entries, Switching capacity: 48 Gbit/s. Networking standards: IEEE 802.1d, IEEE 802.3, IEEE 802.3ab, IEEE 802.3ac, IEEE 802.3u, IEEE 802.3x, IEEE 802.3z

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.