location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Allied Telesis 1000SX/LC x 8 ports managed Gigabit Ethernet switch w/ 4 SFP bays

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Allied Telesis Check ‘Allied Telesis’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1000SX/LC x 8 ports managed Gigabit Ethernet switch w/ 4 SFP bays
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AT-9408LC/SP
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘Allied Telesis’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Allied Telesis: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24396
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Allied Telesis 1000SX/LC x 8 ports managed Gigabit Ethernet switch w/ 4 SFP bays
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Managed SNMP, RMON, IGMP, Telnet
  • - Basic switching RJ-45 Ethernet ports quantity: 8
  • - MAC address table: 16000 entries
Long product name Allied Telesis 1000SX/LC x 8 ports managed Gigabit Ethernet switch w/ 4 SFP bays :
The short editorial description of Allied Telesis 1000SX/LC x 8 ports managed Gigabit Ethernet switch w/ 4 SFP bays

1000SX/LC x 8 ports managed Gigabit Ethernet switch w/ 4 SFP bays
More>>>
Allied Telesis 1000SX/LC x 8 ports managed Gigabit Ethernet switch w/ 4 SFP bays:
The official marketing text of Allied Telesis 1000SX/LC x 8 ports managed Gigabit Ethernet switch w/ 4 SFP bays as supplied by the manufacturer

The 9408LC/SP is an ideal choice for small to medium businesses that need Gigabit fiber connectivity. It is rack mountable and has DoS attack protection. In addition to an extensive set of management features, it offers Layer 2/4 ready traffic management for VoIP networks.

Short summary description Allied Telesis 1000SX/LC x 8 ports managed Gigabit Ethernet switch w/ 4 SFP bays:
This short summary of the Allied Telesis 1000SX/LC x 8 ports managed Gigabit Ethernet switch w/ 4 SFP bays data-sheet is auto-generated and uses the product title and the first six key specs.

Allied Telesis 1000SX/LC x 8 ports managed Gigabit Ethernet switch w/ 4 SFP bays, Managed, Full duplex

Long summary description Allied Telesis 1000SX/LC x 8 ports managed Gigabit Ethernet switch w/ 4 SFP bays:
This is an auto-generated long summary of Allied Telesis 1000SX/LC x 8 ports managed Gigabit Ethernet switch w/ 4 SFP bays based on the first three specs of the first five spec groups.

Allied Telesis 1000SX/LC x 8 ports managed Gigabit Ethernet switch w/ 4 SFP bays. Switch type: Managed. Basic switching RJ-45 Ethernet ports quantity: 8. Full duplex. MAC address table: 16000 entries

Management features
Switch type *
Managed
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
8
SFP/SFP+ slots quantity
4
SFP module slots quantity
4
Network
Full duplex
Yes
Flow control support
Yes
Broadcast storm control
Yes
Data transmission
MAC address table *
16000 entries
Maximum data transfer rate
1 Gbit/s
Security
DHCP features
DHCP client
Protocols
Management protocols
SNMP, RMON, IGMP, Telnet
Data link protocols
Gigabit Ethernet
Design
Certification
UL 60950-1, CSA C22.2 No. 60950-1-03, EN60950, EN60825 (TUV) EMI FCC Class A, EN55022 Class A, VCCI Class A, C-TICK, EN61000-3-2, EN61000-3-3 EN55024
Performance
Internal memory
32 MB
Flash memory
16 MB
Power
Power consumption (typical)
58 W
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
No
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-25 - 70 °C
Operating relative humidity (H-H)
5 - 90%
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Weight
6.61 lbs (3 kg)
Other features
Data transfer rate
1000 Mbit/s
Dimensions (WxDxH)
17.2 x 8.74 x 1.73" (438 x 222 x 44 mm)
Packet transfer speed
14880-1488000 pps
Power requirements
100-240vAC, 50-60Hz