location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Allied Telesis 10/100/1000T server Network Interface Card (PCI-X) Internal 1000 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Allied Telesis Check ‘Allied Telesis’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
10/100/1000T server Network Interface Card (PCI-X)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AT-2971T
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘Allied Telesis’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Allied Telesis: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40146
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Allied Telesis 10/100/1000T server Network Interface Card (PCI-X) Internal 1000 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Wired
  • - PCI Express
  • - 1000 Mbit/s
  • - Internal
Long product name Allied Telesis 10/100/1000T server Network Interface Card (PCI-X) Internal 1000 Mbit/s :
The short editorial description of Allied Telesis 10/100/1000T server Network Interface Card (PCI-X) Internal 1000 Mbit/s

10/100/1000T server Network Interface Card (PCI-X)
More>>>
Allied Telesis 10/100/1000T server Network Interface Card (PCI-X) Internal 1000 Mbit/s:
The official marketing text of Allied Telesis 10/100/1000T server Network Interface Card (PCI-X) Internal 1000 Mbit/s as supplied by the manufacturer

The AT-2971T Gigabit Ethernet NIC provides a 10/100/1000T auto-sensing port to deliver server/high bandwidth connectivity. With both standard and low profile brackets included (standard bracket pre-assembled), driver support for most popular operating systems and PCI 2.2 capability, installation couldn't be easier in your network.

Short summary description Allied Telesis 10/100/1000T server Network Interface Card (PCI-X) Internal 1000 Mbit/s:
This short summary of the Allied Telesis 10/100/1000T server Network Interface Card (PCI-X) Internal 1000 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

Allied Telesis 10/100/1000T server Network Interface Card (PCI-X), Internal, Wired, PCI Express, 1000 Mbit/s

Long summary description Allied Telesis 10/100/1000T server Network Interface Card (PCI-X) Internal 1000 Mbit/s:
This is an auto-generated long summary of Allied Telesis 10/100/1000T server Network Interface Card (PCI-X) Internal 1000 Mbit/s based on the first three specs of the first five spec groups.

Allied Telesis 10/100/1000T server Network Interface Card (PCI-X). Internal. Connectivity technology: Wired, Host interface: PCI Express. Maximum data transfer rate: 1000 Mbit/s

Ports & interfaces
Connectivity technology *
Wired
Host interface *
PCI Express
Network
Maximum data transfer rate *
1000 Mbit/s
Full duplex
Yes
Data link protocols
Ethernet, Fast Ethernet, Gigabit Ethernet
Design
Internal *
Yes
LED indicators
Yes
Certification
RoHS cUL UL FCC/EN55022 Class B TUV EN55024 CE C-TICK VCCI
Power
Power consumption (typical)
3 W
System requirements
Compatible operating systems
Linux 2.4/2.6 Windows 2000/2003/XP/Vista NDIS2 FreeBSD Sun Solaris x86 NetWare 5.x,6.x
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-25 - 70 °C
Operating relative humidity (H-H)
5 - 90%
Weight & dimensions
Width
6.61" (168 mm)
Height
2.13" (54 mm)
Weight
2.54 oz (72 g)
Other features
Compliance industry standards
IEEE 802.3, IEEE 802.3u, IEEE 802.3z, IEEE 802.3x, IEEE 802.1p, IEEE 802.3ab, IEEE 802.3ad, IEEE 802.3ad
Power requirements
3.3/5V DC
Flow control support
Yes
I/O ports
1x RJ-45 Auto MDI/MDI-X
Supported data transfer rates
10/100/1000 Mbps
Ports quantity
1
Link/Act LED
Yes