location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Allcam TR941 TV mount 51" Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Allcam Check ‘Allcam’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TR941
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TR941 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4717095820234
Category:
Supports, usually made out of metal, that are attached to the wall and used to hang a flat panel screen for a TV or a computer.
TV Mounts Check ‘Allcam’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Allcam: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7819
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 May 2023 13:24:29
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Allcam TR941 TV mount 51" Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Portable Tripod TV Stand which can be rapidly setup and removed
  • - Universal VESA 600 x 400 mm mounting bracket suitable for 99% of 32" - 51" plasma/LCD TVs (*see FAQ’s below)
  • - TV bracket able to tilt up/down 20°, and freely swivel 360°
  • - Super heavy duty telescopic tripod for adjustable height: 148 to 200 cm
  • - Easy to assemble; fittings & assembly diagrams included
  • - Able to support a TV/monitor max weight or up to 35 kg
Long product name Allcam TR941 TV mount 51" Black :
The short editorial description of Allcam TR941 TV mount 51" Black

Portable Tripod TV / Display Trolley Floor Stand - 32 to 50 Screens
More>>>
Short summary description Allcam TR941 TV mount 51" Black:
This short summary of the Allcam TR941 TV mount 51" Black data-sheet is auto-generated and uses the product title and the first six key specs.

Allcam TR941, 37", 51", 77.2 lbs (35 kg), 23.6 x 15.7" (600 x 400 mm), -20 - 20°, Black

Long summary description Allcam TR941 TV mount 51" Black:
This is an auto-generated long summary of Allcam TR941 TV mount 51" Black based on the first three specs of the first five spec groups.

Allcam TR941. Maximum weight capacity: 77.2 lbs (35 kg), Minimum screen size: 37", Maximum screen size: 51", Maximum VESA mount: 23.6 x 15.7" (600 x 400 mm). Height adjustment range: 58.3 - 78.7" (1480 - 2000 mm), Tilt angle range: -20 - 20°. Product color: Black

Country Distributor
United Kingdom 1 distributor(s)