location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Allcam PLB105M monitor mount / stand 55" Black Wall

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Allcam Check ‘Allcam’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PLB105M
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PLB105M
Category:
A comfortable, ergonomic computer workstation requires an adjustable computer monitor arm or monitor stand. We offer monitor arms and stands for any budget that help make your computer work easier, pain free and more productive. Main ergonomic recommendations for monitor use include moving your monitor to a comfortable distance of around an arm's length and position the monitor at a comfortable height of about 2"-3" above eye level. Choose one of our many stylish monitor arms and stands and free up valuable desktop space.
Monitor Mounts & Stands Check ‘Allcam’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Allcam: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4147
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jul 2020 17:11:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Allcam PLB105M monitor mount / stand 55" Black Wall
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - High quality TV bracket made from cold steel sheet (2 mm thickness), support up to 45 kg /100 lbs
  • - Super slim, can be fixed very close to the wall (~1 inch / 25 mm)
  • - Electrostatic power coating for durability
  • - All parts such as screws and bolts are included for easy installation
  • - Universal, options to suit for all wall-mountable flat LCD TVs/monitors
  • - Security lock feature: the mounted plasma TV cannot be removed with your key
Long product name Allcam PLB105M monitor mount / stand 55" Black Wall :
The short editorial description of Allcam PLB105M monitor mount / stand 55" Black Wall

45kg Capacity, 32-55", 765x25x530mm, Steel, Black
More>>>
Short summary description Allcam PLB105M monitor mount / stand 55" Black Wall:
This short summary of the Allcam PLB105M monitor mount / stand 55" Black Wall data-sheet is auto-generated and uses the product title and the first six key specs.

Allcam PLB105M, 99.2 lbs (45 kg), 32", 55", 7.87 x 7.87" (200 x 200 mm), 23.6 x 15.7" (600 x 400 mm), Black

Long summary description Allcam PLB105M monitor mount / stand 55" Black Wall:
This is an auto-generated long summary of Allcam PLB105M monitor mount / stand 55" Black Wall based on the first three specs of the first five spec groups.

Allcam PLB105M. Maximum weight capacity: 99.2 lbs (45 kg), Minimum screen size: 32", Maximum screen size: 55", Minimum VESA mount: 7.87 x 7.87" (200 x 200 mm), Maximum VESA mount: 23.6 x 15.7" (600 x 400 mm). Product color: Black