Alienware logo

Alienware Aurora R7 Intel® Core™ i3 i3-8100 8 GB DDR4-SDRAM 1 TB HDD AMD Radeon RX 560 Windows 10 Home Midi Tower PC Black, Silver

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47268
Info modified on:
14 Mar 2024, 19:47:52
Short summary description Alienware Aurora R7 Intel® Core™ i3 i3-8100 8 GB DDR4-SDRAM 1 TB HDD AMD Radeon RX 560 Windows 10 Home Midi Tower PC Black, Silver:

Alienware Aurora R7, 3.6 GHz, Intel® Core™ i3, 8 GB, 1 TB, DVD Super Multi, Windows 10 Home

Long summary description Alienware Aurora R7 Intel® Core™ i3 i3-8100 8 GB DDR4-SDRAM 1 TB HDD AMD Radeon RX 560 Windows 10 Home Midi Tower PC Black, Silver:

Alienware Aurora R7. Processor frequency: 3.6 GHz, Processor family: Intel® Core™ i3, Processor model: i3-8100. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® UHD Graphics 630, Discrete graphics card model: AMD Radeon RX 560. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 460 W. Product type: PC

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.