location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Alienware AW768-SV-GER keyboard Gaming USB QWERTZ German Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Alienware Check ‘Alienware’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AW768-SV-GER
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AW768-SV-GER show
Show alternative article codes used in the online market place
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Alienware’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Alienware: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 119988
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Alienware AW768-SV-GER keyboard Gaming USB QWERTZ German Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Gaming
  • - USB Mechanical
  • - QWERTZ German
  • - Full-size (100%) Numeric keypad
  • - Windows keys Adjustable keyboard height
  • - Backlight RGB LED
  • - Black, Silver
Long product name Alienware AW768-SV-GER keyboard Gaming USB QWERTZ German Black, Silver :
The short editorial description of Alienware AW768-SV-GER keyboard Gaming USB QWERTZ German Black, Silver

Pro Gaming Keyboard: AW768
More>>>
Alienware AW768-SV-GER keyboard Gaming USB QWERTZ German Black, Silver:
The official marketing text of Alienware AW768-SV-GER keyboard Gaming USB QWERTZ German Black, Silver as supplied by the manufacturer

Tricked out and all in.
Introducing all-new Alienware monitors, mice and keyboards featuring the iconic design you trust for exhilarating, immersive gaming. Whether you’re just starting your collection, or rounding out your arsenal, Alienware accessories are built to enhance your gaming experience as you journey deeper into the game.

Otherworldly beauty
The iconic Alienware design brings an added layer of imposing style with a zone-based AlienFX™ RGB backlight that adds an unearthly glow to your keys. AlienFX is designed to bring you closer to the worlds you play in with dynamic lighting effects. Customize your mouse with the Alienware Control Center. Increase your gaming level by adjusting your specs tied directly to the in-game action. Enable static animations and take complete zonal control for a more customized experience.

Increased control and accuracy
Smooth, responsive game play:
Anti-ghosting and N-key rollover on all keys, and mechanical switches with 50 million keyboard life cycle, onboard memory and 15 programmable macro key functions with on-the-fly recording means your keyboard lives longer while you increase your kill speed with improved keystroke rates and accuracy.

Bring a competitive edge to every game:
Mechanical brown switches are designed with all gamers in mind—from novice to expert. They deliver solid tactile feedback with low actuation force and low click noise. Plus multimedia keys mean you have even more shortcuts at your disposal—like a dedicated audio roller.

Quick actuation and comfortable typing
Mechanical switches and N-key rollover on all keys and ergonomic comfort will keep you gaming for longer. Amp up the comfort even more with three adjustable feet angles and the optional magnetically attached palm rest.

Short summary description Alienware AW768-SV-GER keyboard Gaming USB QWERTZ German Black, Silver:
This short summary of the Alienware AW768-SV-GER keyboard Gaming USB QWERTZ German Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Alienware AW768-SV-GER, Wired, USB, Mechanical, QWERTZ, RGB LED, Black, Silver

Long summary description Alienware AW768-SV-GER keyboard Gaming USB QWERTZ German Black, Silver:
This is an auto-generated long summary of Alienware AW768-SV-GER keyboard Gaming USB QWERTZ German Black, Silver based on the first three specs of the first five spec groups.

Alienware AW768-SV-GER. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard key switch: Mechanical, Keyboard layout: QWERTZ. Backlight type: RGB LED. Recommended usage: Gaming. Product color: Black, Silver

Keyboard
Recommended usage *
Gaming
Connectivity technology *
Wired
Device interface *
USB
Keyboard key switch *
Mechanical
Keyboard layout *
QWERTZ
Keyboard language *
German
Pointing device *
No
Keyboard form factor *
Full-size (100%)
Numeric keypad *
Yes
Keyboard keys operating life
50 million characters
Windows keys
Yes
Hot keys
Yes
Programmable hot keys
Yes
Multimedia keys
Yes
USB hub
No
Purpose
PC/server
Fingerprint reader
No
Key travel distance
0.157" (4 mm)
Actuation force
1.59 oz (45 g)
Polling rate
1000 Hz
Number of programmable (macro) keys
15
Programmable profiles
Yes
Key pitch
0.0787" (2 mm)
Built-in memory
Yes
Keyboard
Built-in memory capacity
256 KB
Non-slip base
Yes
Game mode
Yes
Design
Backlight *
Yes
Backlight type
RGB LED
Adjustable backlight
Yes
Keyboard style
Straight
Full-size keyboard
Yes
Adjustable keyboard height
Yes
Product color *
Black, Silver
Surface coloration
Monochromatic
Number of colors
16.8 M
Features
Anti-ghosting
Yes
Plug and Play
Yes
Power
Power source type *
USB
Mouse
Mouse included *
No
Weight & dimensions
Keyboard dimensions (WxDxH)
19.6 x 6.76 x 1.37" (499 x 171.8 x 34.8 mm)
Keyboard weight
3.22 lbs (1.46 kg)
Technical details
Cord length
70.9" (1.8 m)
Disclaimer Alienware AW768-SV-GER keyboard Gaming USB QWERTZ German Black, Silver:
Disclaimer

Actual configuration might differ from illustration