Alienware logo

Alienware Aurora R13 Intel® Core™ i7 i7-12700KF 16 GB DDR5-SDRAM 2.51 TB HDD+SSD NVIDIA GeForce RTX 3070 Windows 11 Home Desktop PC Black

Brand:
Product name:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45164
Info modified on:
20 Dec 2024, 05:13:10
Short summary description Alienware Aurora R13 Intel® Core™ i7 i7-12700KF 16 GB DDR5-SDRAM 2.51 TB HDD+SSD NVIDIA GeForce RTX 3070 Windows 11 Home Desktop PC Black:

Alienware Aurora R13, Intel® Core™ i7, i7-12700KF, 16 GB, DDR5-SDRAM, 2.51 TB, Windows 11 Home

Long summary description Alienware Aurora R13 Intel® Core™ i7 i7-12700KF 16 GB DDR5-SDRAM 2.51 TB HDD+SSD NVIDIA GeForce RTX 3070 Windows 11 Home Desktop PC Black:

Alienware Aurora R13. Processor family: Intel® Core™ i7, Processor model: i7-12700KF. Internal memory: 16 GB, Internal memory type: DDR5-SDRAM, Memory clock speed: 4400 MHz. Total storage capacity: 2.51 TB, Storage media: HDD+SSD. Discrete graphics card model: NVIDIA GeForce RTX 3070. Wi-Fi. Operating system installed: Windows 11 Home. Power supply: 750 W. Chassis type: Desktop. Product type: PC. Weight: 35.5 lbs (16.1 kg). Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.