location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

AKG K311 Headphones Wired In-ear Blue, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
AKG Check ‘AKG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
K311
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K311M show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
9002761024500
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by AKG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35556
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points AKG K311 Headphones Wired In-ear Blue, White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Blue, White In-ear Headphones
  • - Wired
  • - Intraaural 18 - 20500 Hz 125 dB
Guarantee:
Long product name AKG K311 Headphones Wired In-ear Blue, White :
The short editorial description of AKG K311 Headphones Wired In-ear Blue, White

K311, 18-20500Hz, 125dB
More>>>
Short summary description AKG K311 Headphones Wired In-ear Blue, White:
This short summary of the AKG K311 Headphones Wired In-ear Blue, White data-sheet is auto-generated and uses the product title and the first six key specs.

AKG K311, Wired, 18 - 20500 Hz, 0.176 oz (5 g), Headphones, Blue, White

Long summary description AKG K311 Headphones Wired In-ear Blue, White:
This is an auto-generated long summary of AKG K311 Headphones Wired In-ear Blue, White based on the first three specs of the first five spec groups.

AKG K311. Product type: Headphones. Connectivity technology: Wired. Headphone frequency: 18 - 20500 Hz. Cable length: 39.4" (1 m). Weight: 0.176 oz (5 g). Product color: Blue, White

Source Testseek summary Average rating
Reviews
Updated:
2012-01-25 03:34:04
Uk has collected 7 expert reviews for AKG K311 Headphones Wired In-ear Blue, White and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
digitalversus.com
Updated:
2012-01-25 03:34:03
Its difficult to sell six different pairs of headphones for more or less the same price without making a lot of them very similar. Unsuprisingly, the K311s dont do much to stand out from the rest of the range.A Transparent SuccessThe outside of the...
Good Very clear treble, Solid boss, Overall audio quality...
Bad Midrange a little lacking, Treble can be too forced, Slightly tacky...
80%
macworld.co.uk
Updated:
2013-07-03 04:00:28
The AKG K311 headphones are an extremely cheap set of earphones. Coming in at under £15 (and probably available for less if you shop around) they are perhaps the biggest bargain we've seen in a long while. Of course, the very first question anybody has...
Good Extremely cheap, comfortable, sturdy...
Bad Sound quality is markedly average, no iPhone controls...
60%
unbox.ph
Updated:
2016-12-29 09:47:35
AKG K 311 Earphones Reviewed!The AKG K 311 is one of the very few products of AKG that sell for under Php1,000. With a wallet-friendly price tag of Php799, the AKG K 311 is not only affordable, it also looks great and it delivers good sound quality for th...
Bottom line AKG is just one of those names you can't help but trust when it comes to sound quality and just like with their other products they make good on their promise of shipping outstanding products with the AKG K 311.Related ArticlesFeature: AKG K 311Unboxing t...
0%
Brand Image Article code product Stock Price from
AKG

AKG K330 Headphones Wired In-ear Gray
(show image)
K330SCARAB K330 0.00
(excl. VAT)
0 (incl. VAT)