AEG logo

AEG SFE8182VDC combi-fridge Built-in 284 L White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7067
Info modified on:
27 May 2024, 14:29:25
Long product name AEG SFE8182VDC combi-fridge Built-in 284 L White:

Integrated Refrigerator 177.2 cm A++

Short summary description AEG SFE8182VDC combi-fridge Built-in 284 L White:

AEG SFE8182VDC, 284 L, Built-in, 35 dB, SN-T, 3 kg/24h, White

Long summary description AEG SFE8182VDC combi-fridge Built-in 284 L White:

AEG SFE8182VDC. Appliance placement: Built-in, Product color: White, Door hinge: Right. Total net capacity: 284 L, Climate class: SN-T, Noise level: 35 dB. Fridge net capacity: 259 L, Lamp type: LED. Freezer position: Top-placed, Freezer net capacity: 25 L, Freezing capacity: 3 kg/24h. Cord length: 94.5" (2.4 m)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.