Web Bundle: Creative Suite Premium v2 & Macromedia Studio 8, EN, Win32
Adobe Web Bundle (EN), Office suite, 1 license(s), Box, English, CD, 4800 MB
Adobe Web Bundle (EN). Type: Office suite, License quantity: 1 license(s), Software type: Box. Media types supported: CD. Minimum storage drive space: 4800 MB, Minimum RAM: 384 MB, Minimum processor: Intel Pentium III 800 MHz. Platform: PC